Texas Instruments MSP430F6749 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6749IPEUR

Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 128-LQFP
Request a Quote Datasheet
Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 128-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6749 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller - MSP430F6749IPEUR - Texas Instruments
Dallas, TX, United States
MSP430F6749 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller
MSP430F6749IPEUR
MSP430F6749 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6749IPEUR
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 128-LQFP

MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 128-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6749IPEUR - 789678-MSP430F6749IPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6749IPEUR
789678-MSP430F6749IPEUR
Embedded - Embedded - Microcontrollers - MSP430F6749IPEUR 789678-MSP430F6749IPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789678-MSP430F6749IP EUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6749 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x20) Alternative Parts (Cross-Reference): MAXQ617V-L000+T; MAXQ622X-UEI+; MAXQ2000-QAX+; MAXQ2000-RBX+; Introduction Date: January 23, 2013 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789678-MSP430F6749IPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6749
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Alternative Parts (Cross-Reference): MAXQ617V-L000+T; MAXQ622X-UEI+; MAXQ2000-QAX+; MAXQ2000-RBX+;
Introduction Date: January 23, 2013
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
512KB 32KB Embedded Microcontroller MCU - 685-MSP430F6749IPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB 32KB Embedded Microcontroller MCU
685-MSP430F6749IPEUR
512KB 32KB Embedded Microcontroller MCU 685-MSP430F6749IPEUR
Polyphase Metering SoC with 4 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 512KB Flash, 32KB RAM 128-LQFP -40 to 85 Product overview: MSP430F6749IPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6749IPEUR can be used for catalog matching and distributor lookup.

Polyphase Metering SoC with 4 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 512KB Flash, 32KB RAM 128-LQFP -40 to 85 Product overview: MSP430F6749IPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6749IPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F6749IPEUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6749IPEUR-ND
Microcontrollers MSP430F6749IPEUR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Microcontrollers - MSP430F6749IPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6749IPEUR
Microcontrollers MSP430F6749IPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now
Embedded - Microcontrollers - MSP430F6749IPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6749IPEUR
Embedded - Microcontrollers MSP430F6749IPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6749IPEUR 789678-MSP430F6749IPEUR 685-MSP430F6749IPEUR MSP430F6749IPEUR-ND MSP430F6749IPEUR MSP430F6749IPEUR
Product Name MSP430F6749 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F6749IPEUR 512KB 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 512 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers