Texas Instruments MSP430F6749A MSP430F6749A Mixed Signal Microcontroller MSP430F6749AIPEUR

Description
MSP430F6749A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Description
MSP430F6749A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6749A is a mixed signal microcontroller from Texas Instruments, designed for high-accuracy energy measurement and power monitoring applications. It features up to seven independent 24-bit sigma-delta ADCs, providing accuracy of less than 0.1% over a dynamic range of 2000:1. The device supports multiple sensor types, including current transformers and shunts, and is capable of power measurement for up to three phases plus neutral. This microcontroller operates with a high-performance 25-MHz CPU and offers a wide input supply voltage range from 1.8V to 3.6V. It includes up to 512KB of flash memory and 32KB of RAM, along with a dedicated LCD driver supporting up to 320 segments. The MSP430F6749A is optimized for low power consumption, with various low-power modes, making it suitable for applications requiring minimal energy usage. The device is packaged in a 128-pin LQFP format and is rated for operation in temperatures ranging from -40°C to 85°C. It is supported by a comprehensive ecosystem of development tools and software, facilitating rapid design and implementation for smart metering and utility applications.

Datasheet Summary
Powered by GS/AI

The MSP430F6749A is a mixed signal microcontroller from Texas Instruments, designed for high-accuracy energy measurement and power monitoring applications. It features up to seven independent 24-bit sigma-delta ADCs, providing accuracy of less than 0.1% over a dynamic range of 2000:1. The device supports multiple sensor types, including current transformers and shunts, and is capable of power measurement for up to three phases plus neutral. This microcontroller operates with a high-performance 25-MHz CPU and offers a wide input supply voltage range from 1.8V to 3.6V. It includes up to 512KB of flash memory and 32KB of RAM, along with a dedicated LCD driver supporting up to 320 segments. The MSP430F6749A is optimized for low power consumption, with various low-power modes, making it suitable for applications requiring minimal energy usage. The device is packaged in a 128-pin LQFP format and is rated for operation in temperatures ranging from -40°C to 85°C. It is supported by a comprehensive ecosystem of development tools and software, facilitating rapid design and implementation for smart metering and utility applications.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6749A MSP430F6749A Mixed Signal Microcontroller - MSP430F6749AIPEUR - Texas Instruments
Dallas, TX, United States
MSP430F6749A MSP430F6749A Mixed Signal Microcontroller
MSP430F6749AIPEUR
MSP430F6749A MSP430F6749A Mixed Signal Microcontroller MSP430F6749AIPEUR
MSP430F6749A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F6749A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU - 685-MSP430F6749AIPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU
685-MSP430F6749AIPEUR
Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU 685-MSP430F6749AIPEUR
16-Bit Microprocessor, 512KB Flash, 32KB RAM, 128-LQFP, Industrial Product overview: MSP430F6749AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6749AIPEU R can be used for catalog matching and distributor lookup.

16-Bit Microprocessor, 512KB Flash, 32KB RAM, 128-LQFP, Industrial Product overview: MSP430F6749AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6749AIPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6749AIPEUR - 789676-MSP430F6749AIPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6749AIPEUR
789676-MSP430F6749AIPEUR
Embedded - Embedded - Microcontrollers - MSP430F6749AIPEUR 789676-MSP430F6749AIPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789676-MSP430F6749AI PEUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6749A Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (20x14) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 789676-MSP430F6749AIPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6749A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (20x14)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Microcontrollers - MSP430F6749AIPEUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6749AIPEUR-ND
Microcontrollers MSP430F6749AIPEUR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Microcontrollers - MSP430F6749AIPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6749AIPEUR
Microcontrollers MSP430F6749AIPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6749AIPEUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6749AIPEUR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6749AIPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F6749AIPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6749AIPEUR
Embedded - Microcontrollers MSP430F6749AIPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6749AIPEUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6749AIPEUR
Microcontrollers MSP430F6749AIPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6749AIPEUR
16-bit Microcontrollers - MCU MSP430F6749AIPEUR
16-bit Microcontrollers - MCU 512KB Flsh 32KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 512KB Flsh 32KB SRAM Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6749AIPEUR 685-MSP430F6749AIPEUR 789676-MSP430F6749AIPEUR MSP430F6749AIPEUR-ND MSP430F6749AIPEUR MSP430F6749AIPEUR MSP430F6749AIPEUR MSP430F6749AIPEUR MSP430F6749AIPEUR
Product Name MSP430F6749A MSP430F6749A Mixed Signal Microcontroller Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6749AIPEUR Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products