Texas Instruments MSP430F67491A MSP430F67491A Mixed Signal Microcontroller MSP430F67491AIPEU

Description
MSP430F67491A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Description
MSP430F67491A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67491A is a mixed signal microcontroller from Texas Instruments, designed for high-accuracy energy measurement applications. It features up to 512KB of flash memory and 32KB of RAM, enabling efficient data processing and storage. The device includes up to seven independent 24-bit sigma-delta ADCs, providing accuracy better than 0.1% over a dynamic range of 2000:1, making it suitable for polyphase metering solutions. This microcontroller supports multiple communication interfaces, including UART, SPI, and I²C, facilitating integration into various smart meter implementations. It operates with a wide supply voltage range from 1.8V to 3.6V and offers ultra-low power consumption modes, with standby current as low as 2.1µA. The MSP430F67491A is packaged in a 128-pin LQFP, providing 90 I/O pins for flexible connectivity. Its features make it a strong candidate for applications in utility metering and energy monitoring systems.

Datasheet Summary
Powered by GS/AI

The MSP430F67491A is a mixed signal microcontroller from Texas Instruments, designed for high-accuracy energy measurement applications. It features up to 512KB of flash memory and 32KB of RAM, enabling efficient data processing and storage. The device includes up to seven independent 24-bit sigma-delta ADCs, providing accuracy better than 0.1% over a dynamic range of 2000:1, making it suitable for polyphase metering solutions. This microcontroller supports multiple communication interfaces, including UART, SPI, and I²C, facilitating integration into various smart meter implementations. It operates with a wide supply voltage range from 1.8V to 3.6V and offers ultra-low power consumption modes, with standby current as low as 2.1µA. The MSP430F67491A is packaged in a 128-pin LQFP, providing 90 I/O pins for flexible connectivity. Its features make it a strong candidate for applications in utility metering and energy monitoring systems.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67491A MSP430F67491A Mixed Signal Microcontroller - MSP430F67491AIPEU - Texas Instruments
Dallas, TX, United States
MSP430F67491A MSP430F67491A Mixed Signal Microcontroller
MSP430F67491AIPEU
MSP430F67491A MSP430F67491A Mixed Signal Microcontroller MSP430F67491AIPEU
MSP430F67491A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F67491A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU - 685-MSP430F67491AIPEU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU
685-MSP430F67491AIPEU
Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU 685-MSP430F67491AIPEU
16-Bit MCU, 512KB Flash, 32KB RAM, 128-Pin LQFP, Industrial Product overview: MSP430F67491AIPEU from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67491AIPE U can be used for catalog matching and distributor lookup.

16-Bit MCU, 512KB Flash, 32KB RAM, 128-Pin LQFP, Industrial Product overview: MSP430F67491AIPEU from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67491AIPEU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F67491AIPEU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67491AIPEU-ND
Microcontrollers MSP430F67491AIPEU-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F67491AIPEU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67491AIPEU
Embedded - Microcontrollers MSP430F67491AIPEU
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F67491AIPEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67491AIPEU
Microcontrollers MSP430F67491AIPEU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67491AIPEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67491AIPEU
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67491AIPEU
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67491AIPEU
16-bit Microcontrollers - MCU MSP430F67491AIPEU
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67491AIPEU 685-MSP430F67491AIPEU MSP430F67491AIPEU-ND MSP430F67491AIPEU MSP430F67491AIPEU MSP430F67491AIPEU MSP430F67491AIPEU
Product Name MSP430F67491A MSP430F67491A Mixed Signal Microcontroller Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers