Texas Instruments MSP430F67481 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67481IPEUR

Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP
Request a Quote Datasheet
Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F67481 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller - MSP430F67481IPEUR - Texas Instruments
Dallas, TX, United States
MSP430F67481 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller
MSP430F67481IPEUR
MSP430F67481 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67481IPEUR
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP

MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP

Buy Now Datasheet
512KB 16KB Embedded Microcontroller MCU - 685-MSP430F67481IPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB 16KB Embedded Microcontroller MCU
685-MSP430F67481IPEUR
512KB 16KB Embedded Microcontroller MCU 685-MSP430F67481IPEUR
Polyphase Metering SoC with 4 Sigma-Delta ADCs, LCD, Real-Time Clock, 512KB Flash, 16KB RAM 128-LQFP -40 to 85 Product overview: MSP430F67481IPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67481IPEU R can be used for catalog matching and distributor lookup.

Polyphase Metering SoC with 4 Sigma-Delta ADCs, LCD, Real-Time Clock, 512KB Flash, 16KB RAM 128-LQFP -40 to 85 Product overview: MSP430F67481IPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67481IPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F67481IPEUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67481IPEUR-ND
Microcontrollers MSP430F67481IPEUR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67481IPEUR - 789666-MSP430F67481IPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67481IPEUR
789666-MSP430F67481IPEUR
Embedded - Embedded - Microcontrollers - MSP430F67481IPEUR 789666-MSP430F67481IPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789666-MSP430F67481I PEUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67481 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (20x14) Alternative Parts (Cross-Reference): MSP430F67481IPEU; Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 789666-MSP430F67481IPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67481
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (20x14)
Alternative Parts (Cross-Reference): MSP430F67481IPEU;
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F67481IPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67481IPEUR
Embedded - Microcontrollers MSP430F67481IPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F67481IPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67481IPEUR
Microcontrollers MSP430F67481IPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67481IPEUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67481IPEUR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67481IPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67481IPEUR 685-MSP430F67481IPEUR MSP430F67481IPEUR-ND 789666-MSP430F67481IPEUR MSP430F67481IPEUR MSP430F67481IPEUR MSP430F67481IPEUR
Product Name MSP430F67481 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 512KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F67481IPEUR Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 32 KB 256 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers