The MSP430F6746AIPZ is a 100-pin LQFP polyphase metering SoC designed for three-phase electronic watt-hour meters and utility metering applications. It features four independent 24-bit sigma-delta ADCs, a 25-MHz 32-bit multiplier CPU, 256 KB of flash memory, 16 KB of RAM, and an LCD driver supporting up to 320 segments. The device meets ANSI C12.20 and IEC 62053 accuracy standards, offers 4-quadrant power measurement per phase, and includes an integrated AES-128 encryption module and tamper-detection RTC. It supports multiple communication interfaces including UART, SPI, and I2C, and operates across a voltage range of 1.8 V to 3.6 V. Power consumption is ultra-low, with 0.34 µA in RTC mode (LPM3.5) and 0.18 µA in shutdown mode (LPM4.5). The package measures 14 mm × 14 mm.
MSP430F6746A Mixed Signal Microcontroller 100-LQFP -40 to 85
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 256KB FLASH 100LQFP
IC MCU 16BIT 256KB FLASH 100LQFP
16-bit Microcontrollers - MCU 256KB Flsh 16KB SRAM Mixed Signal MCU
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6746AIPZ | MSP430F6746AIPZ-ND | MSP430F6746AIPZ | MSP430F6746AIPZ | MSP430F6746AIPZ | MSP430F6746AIPZ |
| Product Name | MSP430F6746A MSP430F6746A Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |