Texas Instruments MSP430F6746A MSP430F6746A Mixed Signal Microcontroller MSP430F6746AIPEUR

Description
MSP430F6746A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F6746A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6746A MSP430F6746A Mixed Signal Microcontroller - MSP430F6746AIPEUR - Texas Instruments
Dallas, TX, United States
MSP430F6746A MSP430F6746A Mixed Signal Microcontroller
MSP430F6746AIPEUR
MSP430F6746A MSP430F6746A Mixed Signal Microcontroller MSP430F6746AIPEUR
MSP430F6746A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F6746A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6746AIPEUR - 789652-MSP430F6746AIPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6746AIPEUR
789652-MSP430F6746AIPEUR
Embedded - Embedded - Microcontrollers - MSP430F6746AIPEUR 789652-MSP430F6746AIPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789652-MSP430F6746AI PEUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6746A Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (20x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 789652-MSP430F6746AIPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6746A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (20x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Microcontrollers - MSP430F6746AIPEUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6746AIPEUR-ND
Microcontrollers MSP430F6746AIPEUR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
16-bit 256KB Embedded Microcontroller MCU - 685-MSP430F6746AIPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 256KB Embedded Microcontroller MCU
685-MSP430F6746AIPEUR
16-bit 256KB Embedded Microcontroller MCU 685-MSP430F6746AIPEUR
16-Bit MCU, 4x Sigma-Delta ADC, LCD, AES, 256KB Flash, 128-LQFP Product overview: MSP430F6746AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6746AIPEU R can be used for catalog matching and distributor lookup.

16-Bit MCU, 4x Sigma-Delta ADC, LCD, AES, 256KB Flash, 128-LQFP Product overview: MSP430F6746AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6746AIPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6746AIPEUR
16-bit Microcontrollers - MCU MSP430F6746AIPEUR
16-bit Microcontrollers - MCU 256KB Flsh 16KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 256KB Flsh 16KB SRAM Mixed Signal MCU

Buy Now Datasheet
IC MCU 16BIT 256KB FLASH 128LQFP - 815-MSP430F6746AIPEUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 128LQFP
815-MSP430F6746AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP 815-MSP430F6746AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site
Microcontrollers - MSP430F6746AIPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6746AIPEUR
Microcontrollers MSP430F6746AIPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6746AIPEUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6746AIPEUR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6746AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F6746AIPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6746AIPEUR
Embedded - Microcontrollers MSP430F6746AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6746AIPEUR 789652-MSP430F6746AIPEUR MSP430F6746AIPEUR-ND 685-MSP430F6746AIPEUR MSP430F6746AIPEUR 815-MSP430F6746AIPEUR MSP430F6746AIPEUR MSP430F6746AIPEUR MSP430F6746AIPEUR
Product Name MSP430F6746A MSP430F6746A Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F6746AIPEUR Microcontrollers 16-bit 256KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU IC MCU 16BIT 256KB FLASH 128LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products