Texas Instruments MSP430F6745 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6745IPEUR

Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 128-LQFP
Request a Quote
Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 128-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F674x series consists of polyphase metering system-on-chips designed for three-phase electronic watt-hour meters and utility metering applications. The MSP430F6745IPEUR is packaged in a 128-pin LQFP (PEU) with a body size of 20mm × 14mm. It features seven independent 24-bit sigma-delta ADCs, a 10-bit 200-ksps ADC, 128KB of flash memory, 16KB of RAM, a 25-MHz 32-bit CPU with multiplier, hardware AES-128 encryption, six enhanced communication ports, and an LCD controller supporting up to 320 segments. The device supports accuracy better than 0.1% over a 2000:1 dynamic range for phase current and meets ANSI C12.20 and IEC 62053 standards. It operates over a temperature range of -40°C to 85°C, with low power consumption including 0.18 µA in LPM4.5 shutdown mode and 2.9 mW at 10-MHz operation. The device supports single-calibration for a 40-Hz to 70-Hz line frequency range and provides password-protected RTC with temperature compensation.

Datasheet Summary
Powered by GS/AI

The MSP430F674x series consists of polyphase metering system-on-chips designed for three-phase electronic watt-hour meters and utility metering applications. The MSP430F6745IPEUR is packaged in a 128-pin LQFP (PEU) with a body size of 20mm × 14mm. It features seven independent 24-bit sigma-delta ADCs, a 10-bit 200-ksps ADC, 128KB of flash memory, 16KB of RAM, a 25-MHz 32-bit CPU with multiplier, hardware AES-128 encryption, six enhanced communication ports, and an LCD controller supporting up to 320 segments. The device supports accuracy better than 0.1% over a 2000:1 dynamic range for phase current and meets ANSI C12.20 and IEC 62053 standards. It operates over a temperature range of -40°C to 85°C, with low power consumption including 0.18 µA in LPM4.5 shutdown mode and 2.9 mW at 10-MHz operation. The device supports single-calibration for a 40-Hz to 70-Hz line frequency range and provides password-protected RTC with temperature compensation.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6745 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller - MSP430F6745IPEUR - Texas Instruments
Dallas, TX, United States
MSP430F6745 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller
MSP430F6745IPEUR
MSP430F6745 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6745IPEUR
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 128-LQFP

MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 128-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F6745IPEUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6745IPEUR-ND
Microcontrollers MSP430F6745IPEUR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
128KB 16KB Embedded Microcontroller MCU - 685-MSP430F6745IPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128KB 16KB Embedded Microcontroller MCU
685-MSP430F6745IPEUR
128KB 16KB Embedded Microcontroller MCU 685-MSP430F6745IPEUR
Polyphase Metering SoC with 4 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 128KB Flash, 16KB RAM 128-LQFP -40 to 85 Product overview: MSP430F6745IPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6745IPEUR can be used for catalog matching and distributor lookup.

Polyphase Metering SoC with 4 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 128KB Flash, 16KB RAM 128-LQFP -40 to 85 Product overview: MSP430F6745IPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6745IPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6745IPEUR - 789646-MSP430F6745IPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6745IPEUR
789646-MSP430F6745IPEUR
Embedded - Embedded - Microcontrollers - MSP430F6745IPEUR 789646-MSP430F6745IPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789646-MSP430F6745IP EUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6745 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x20) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; Introduction Date: January 23, 2013 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789646-MSP430F6745IPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6745
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
Introduction Date: January 23, 2013
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F6745IPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6745IPEUR
Microcontrollers MSP430F6745IPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6745IPEUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6745IPEUR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6745IPEUR
IC MCU 16BIT 128KB FLASH 128LQFP

IC MCU 16BIT 128KB FLASH 128LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F6745IPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6745IPEUR
Embedded - Microcontrollers MSP430F6745IPEUR
IC MCU 16BIT 128KB FLASH 128LQFP

IC MCU 16BIT 128KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6745IPEUR MSP430F6745IPEUR-ND 685-MSP430F6745IPEUR 789646-MSP430F6745IPEUR MSP430F6745IPEUR MSP430F6745IPEUR MSP430F6745IPEUR
Product Name MSP430F6745 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller Microcontrollers 128KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6745IPEUR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products