MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 128-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)
IC MCU 16BIT 128KB FLASH 128LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6745IPEU | MSP430F6745IPEU-ND | MSP430F6745IPEU | MSP430F6745IPEU |
| Product Name | MSP430F6745 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| Features | Watchdog Timer; DMA; LCD Driver | |||
| Bits | 16 Bit | Other; A/D 8x10b | ||
| RAM | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |