Texas Instruments MSP430F6736 MSP430F6736 Mixed Signal Microcontroller MSP430F6736IPNR

Description
MSP430F6736 Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet
Description
MSP430F6736 Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6736 MSP430F6736 Mixed Signal Microcontroller - MSP430F6736IPNR - Texas Instruments
Dallas, TX, United States
MSP430F6736 MSP430F6736 Mixed Signal Microcontroller
MSP430F6736IPNR
MSP430F6736 MSP430F6736 Mixed Signal Microcontroller MSP430F6736IPNR
MSP430F6736 Mixed Signal Microcontroller 80-LQFP

MSP430F6736 Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6736IPNR - 145264-MSP430F6736IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6736IPNR
145264-MSP430F6736IPNR
Embedded - Embedded - Microcontrollers - MSP430F6736IPNR 145264-MSP430F6736IPNR
Manufacturer: Texas Instruments Win Source Part Number: 145264-MSP430F6736IP NR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b, 3x24b Family Name: MSP430F6736 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): DSPIC33FJ64GP708AT-H /PT; DSPIC33FJ64GP708A-I/ PT; DSPIC33FJ64GP708A-H/ PT; DSPIC30F6010AT-30I/P TG; Introduction Date: October 15, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 145264-MSP430F6736IPNR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b, 3x24b
Family Name: MSP430F6736
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): DSPIC33FJ64GP708AT-H/PT; DSPIC33FJ64GP708A-I/PT; DSPIC33FJ64GP708A-H/PT; DSPIC30F6010AT-30I/PTG;
Introduction Date: October 15, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-30130-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30130-6-ND
Microcontrollers 296-30130-6-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-30130-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30130-1-ND
Microcontrollers 296-30130-1-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-30130-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30130-2-ND
Microcontrollers 296-30130-2-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
16-bit 128KB 8KB Embedded Microcontroller MCU - 685-MSP430F6736IPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 128KB 8KB Embedded Microcontroller MCU
685-MSP430F6736IPNR
16-bit 128KB 8KB Embedded Microcontroller MCU 685-MSP430F6736IPNR
16-Bit MCU, 128KB Flash, 8KB RAM, 3 Sigma-Delta ADCs, LCD, 80-LQFP Product overview: MSP430F6736IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6736IPNR can be used for catalog matching and distributor lookup.

16-Bit MCU, 128KB Flash, 8KB RAM, 3 Sigma-Delta ADCs, LCD, 80-LQFP Product overview: MSP430F6736IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6736IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F6736IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6736IPNR
Embedded - Microcontrollers MSP430F6736IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6736IPNR
16-bit Microcontrollers - MCU MSP430F6736IPNR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6736IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6736IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6736IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F6736IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6736IPNR
Microcontrollers MSP430F6736IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6736IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6736IPNR
Microcontrollers MSP430F6736IPNR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6736IPNR 145264-MSP430F6736IPNR 296-30130-6-ND 685-MSP430F6736IPNR MSP430F6736IPNR MSP430F6736IPNR MSP430F6736IPNR MSP430F6736IPNR MSP430F6736IPNR
Product Name MSP430F6736 MSP430F6736 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F6736IPNR Microcontrollers 16-bit 128KB 8KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 0.0500 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 5x10b, 3x24b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers