Texas Instruments MSP430F6735 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6735IPN

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6735 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6735IPN - Texas Instruments
Dallas, TX, United States
MSP430F6735 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6735IPN
MSP430F6735 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6735IPN
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Microcontrollers - 296-30426-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30426-ND
Microcontrollers 296-30426-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
25MHz 128KB 4KB Embedded Microcontroller MCU - 685-MSP430F6735IPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 128KB 4KB Embedded Microcontroller MCU
685-MSP430F6735IPN
25MHz 128KB 4KB Embedded Microcontroller MCU 685-MSP430F6735IPN
16b MCU, 25MHz, 128KB Flash, 4KB RAM, 8 ADC, LQFP Product overview: MSP430F6735IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6735IPN can be used for catalog matching and distributor lookup.

16b MCU, 25MHz, 128KB Flash, 4KB RAM, 8 ADC, LQFP Product overview: MSP430F6735IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6735IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6735IPN - 139560-MSP430F6735IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6735IPN
139560-MSP430F6735IPN
Embedded - Embedded - Microcontrollers - MSP430F6735IPN 139560-MSP430F6735IPN
Manufacturer: Texas Instruments Win Source Part Number: 139560-MSP430F6735IP N Packaging: Tray Core Processor: CPUXV2 Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b, 3x24b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139560-MSP430F6735IPN
Packaging: Tray
Core Processor: CPUXV2
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b, 3x24b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F6735IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6735IPN
Microcontrollers MSP430F6735IPN
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6735IPN
16-bit Microcontrollers - MCU MSP430F6735IPN
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6735IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6735IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6735IPN
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F6735IPN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6735IPN
Microcontrollers MSP430F6735IPN
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6735IPN 296-30426-ND 685-MSP430F6735IPN 139560-MSP430F6735IPN MSP430F6735IPN MSP430F6735IPN MSP430F6735IPN MSP430F6735IPN
Product Name MSP430F6735 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Microcontrollers 25MHz 128KB 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6735IPN Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 5x10b, 3x24b
RAM 4 KB 4 KB 4 KB 128 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details