Texas Instruments MSP430F6734 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6734IPNR

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6734 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6734IPNR - Texas Instruments
Dallas, TX, United States
MSP430F6734 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6734IPNR
MSP430F6734 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6734IPNR
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F6734IPNR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6734IPNR-ND
Microcontrollers MSP430F6734IPNR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - MSP430F6734IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6734IPNR
Microcontrollers MSP430F6734IPNR
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6734IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6734IPNR
Microcontrollers MSP430F6734IPNR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6734IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6734IPNR
Embedded - Microcontrollers MSP430F6734IPNR
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6734IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6734IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6734IPNR
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6734IPNR
16-bit Microcontrollers - MCU MSP430F6734IPNR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6734IPNR MSP430F6734IPNR-ND MSP430F6734IPNR MSP430F6734IPNR MSP430F6734IPNR MSP430F6734IPNR MSP430F6734IPNR
Product Name MSP430F6734 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 5x10b, 3x24b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details