MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
16-Bit MCU, 64KB Flash, 4KB RAM, 80-Pin LQFP, Industrial Product overview: MSP430F6733IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 64KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 64KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6733IPN can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 843501-MSP430F6733IP
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 64KB FLASH 80LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6733IPN | 685-MSP430F6733IPN | 296-30423-ND | 843501-MSP430F6733IPN | MSP430F6733IPN | MSP430F6733IPN |
| Product Name | MSP430F6733 MSP430F673x, MSP430F672x Mixed Signal Microcontroller | Industrial 16-bit 64KB 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F6733IPN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 25 MHz | 0.0500 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | 24 Bit; Other; A/D 5x10b, 3x24b | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 2.4 to ? volts | 1.8 to 3.6 volts | 3.6 volts |