Texas Instruments MSP430F6731 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6731IPZR

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6731IPZR is a 16-bit RISC microcontroller for single-phase metering applications, available in a 100-pin LQFP package measuring 14mm × 14mm. It features three 24-bit sigma-delta ADCs with differential PGA inputs, a 10-bit 200-ksps ADC, four 16-bit timers, three eUSCI_A interfaces supporting UART, IrDA, and SPI, one eUSCI_B interface for I2C and SPI, a hardware multiplier, 32KB of flash memory, 2KB of SRAM, 72 I/O pins, an LCD driver supporting up to 320 segments, a password-protected RTC with temperature compensation, and a flexible power management system with low-power modes consuming as little as 1.24µA in Shutdown RTC Mode at 3.0V. It operates from 1.8V to 3.6V and wakes from standby in 3µs. The device supports in-system programming without external power supplies and is qualified for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F6731IPZR is a 16-bit RISC microcontroller for single-phase metering applications, available in a 100-pin LQFP package measuring 14mm × 14mm. It features three 24-bit sigma-delta ADCs with differential PGA inputs, a 10-bit 200-ksps ADC, four 16-bit timers, three eUSCI_A interfaces supporting UART, IrDA, and SPI, one eUSCI_B interface for I2C and SPI, a hardware multiplier, 32KB of flash memory, 2KB of SRAM, 72 I/O pins, an LCD driver supporting up to 320 segments, a password-protected RTC with temperature compensation, and a flexible power management system with low-power modes consuming as little as 1.24µA in Shutdown RTC Mode at 3.0V. It operates from 1.8V to 3.6V and wakes from standby in 3µs. The device supports in-system programming without external power supplies and is qualified for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6731 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6731IPZR - Texas Instruments
Dallas, TX, United States
MSP430F6731 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6731IPZR
MSP430F6731 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6731IPZR
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F6731IPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6731IPZR-ND
Microcontrollers MSP430F6731IPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6731IPZR - 789635-MSP430F6731IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6731IPZR
789635-MSP430F6731IPZR
Embedded - Embedded - Microcontrollers - MSP430F6731IPZR 789635-MSP430F6731IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789635-MSP430F6731IP ZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b, 3x24b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6731 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): PIC24HJ128GP210-E/PF ; MAXQ617V-L000+TW; MB96346RSA PMC-GSE2; MAX31782ETL+; Introduction Date: October 15, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789635-MSP430F6731IPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b, 3x24b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6731
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): PIC24HJ128GP210-E/PF; MAXQ617V-L000+TW; MB96346RSA PMC-GSE2; MAX31782ETL+;
Introduction Date: October 15, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 32KB 2KB Embedded Microcontroller MCU
685-MSP430F6731IPZR
16-bit 32KB 2KB Embedded Microcontroller MCU 685-MSP430F6731IPZR
16-Bit MCU, 32KB Flash, 2KB RAM, 3 Sigma-Delta ADCs, LCD, 100-LQFP Product overview: MSP430F6731IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6731IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 32KB Flash, 2KB RAM, 3 Sigma-Delta ADCs, LCD, 100-LQFP Product overview: MSP430F6731IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6731IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6731IPZR
16-bit Microcontrollers - MCU MSP430F6731IPZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6731IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6731IPZR
Embedded - Microcontrollers MSP430F6731IPZR
IC MCU 16BIT 32KB FLASH 100LQFP

IC MCU 16BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6731IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6731IPZR
Microcontrollers MSP430F6731IPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6731IPZR MSP430F6731IPZR-ND 789635-MSP430F6731IPZR 685-MSP430F6731IPZR MSP430F6731IPZR MSP430F6731IPZR MSP430F6731IPZR
Product Name MSP430F6731 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F6731IPZR 16-bit 32KB 2KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 0.0500 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 8x10b, 3x24b
RAM 2 KB 2 KB 32 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers