Texas Instruments MSP430F6731 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6731IPZ

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6731 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6731IPZ - Texas Instruments
Dallas, TX, United States
MSP430F6731 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6731IPZ
MSP430F6731 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6731IPZ
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU
685-MSP430F6731IPZ
16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU 685-MSP430F6731IPZ
16-bit MCU, 25MHz, 32KB Flash, 2KB RAM, 8 ADC, 72 GPIO, LQFP Product overview: MSP430F6731IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6731IPZ can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 32KB Flash, 2KB RAM, 8 ADC, 72 GPIO, LQFP Product overview: MSP430F6731IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6731IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-32670-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32670-ND
Microcontrollers 296-32670-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6731IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6731IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6731IPZ
IC MCU 16BIT 32KB FLASH 100LQFP

IC MCU 16BIT 32KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6731IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6731IPZ
Microcontrollers MSP430F6731IPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6731IPZ 685-MSP430F6731IPZ 296-32670-ND MSP430F6731IPZ MSP430F6731IPZ
Product Name MSP430F6731 MSP430F673x, MSP430F672x Mixed Signal Microcontroller 16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 8x10b, 3x24b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers