Texas Instruments MSP430F6726 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6726IPNR

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6726 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6726IPNR - Texas Instruments
Dallas, TX, United States
MSP430F6726 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6726IPNR
MSP430F6726 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6726IPNR
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Microcontrollers - 296-46316-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46316-1-ND
Microcontrollers 296-46316-1-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-46316-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46316-2-ND
Microcontrollers 296-46316-2-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-46316-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46316-6-ND
Microcontrollers 296-46316-6-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1012741-MSP430F6726IPNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1012741-MSP430F6726IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1012741-MSP430F6726IPNR
Win Source Part Number: 1012741-MSP430F6726I PNR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430F6xx Core Processor: MSP430 CPUXV2 Speed: 25MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 5x10b, 2x24b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-46316-1,296-4631 6-2,MSP430F6726IPNR- ND,296-46316-6 Base Product Number: 430F6726

Win Source Part Number: 1012741-MSP430F6726IPNR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430F6xx
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 5x10b, 2x24b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-46316-1,296-46316-2,MSP430F6726IPNR-ND,296-46316-6
Base Product Number: 430F6726

Buy Now Datasheet
Singapore, Singapore
16-bit 128KB 8KB Embedded Microcontroller MCU
685-MSP430F6726IPNR
16-bit 128KB 8KB Embedded Microcontroller MCU 685-MSP430F6726IPNR
16-bit MCU, 128KB Flash, 8KB RAM, 2 Sigma-Delta ADCs, LCD, RTC, 80-LQFP Product overview: MSP430F6726IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6726IPNR can be used for catalog matching and distributor lookup.

16-bit MCU, 128KB Flash, 8KB RAM, 2 Sigma-Delta ADCs, LCD, RTC, 80-LQFP Product overview: MSP430F6726IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6726IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6726IPNR
16-bit Microcontrollers - MCU MSP430F6726IPNR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F6726IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6726IPNR
Microcontrollers MSP430F6726IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F6726IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6726IPNR
Embedded - Microcontrollers MSP430F6726IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6726IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6726IPNR
Microcontrollers MSP430F6726IPNR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6726IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6726IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6726IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6726IPNR 296-46316-1-ND 1012741-MSP430F6726IPNR 685-MSP430F6726IPNR MSP430F6726IPNR MSP430F6726IPNR MSP430F6726IPNR MSP430F6726IPNR MSP430F6726IPNR
Product Name MSP430F6726 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 128KB 8KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 0.0500 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 5x10b, 2x24b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details