The MSP430F6725IPN is a 16-bit RISC microcontroller designed for single-phase metering applications, featuring up to two 24-bit sigma-delta ADCs, a 10-bit 200-ksps ADC, four 16-bit timers, three eUSCI_A modules, one eUSCI_B module supporting I2C and SPI, a hardware multiplier, and an LCD driver capable of up to 320 segments. It operates from a 1.8V to 3.6V supply, with active mode power consumption of 265µA/MHz at 8MHz and 3.0V. Low-power modes include LPM3 at 2.5µA (3.0V) with RTC and LPM4.5 at 0.78µA (3.0V). The device is packaged in an 80-pin LQFP with a 12mm × 12mm body size. It meets RoHS standards and is qualified for operation from -40°C to 85°C.
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
16-bit MCU, 25MHz, 128KB Flash, 4KB RAM, 8 ADC, LQFP Product overview: MSP430F6725IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6725IPN can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
MSP430F6725 Single-phase Metering SoC with 2 Sigma-Delta ADCs, LCD, Real-Time Clock, 128KB Flash, 4KB RAM
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 128KB FLASH 80LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6725IPN | 685-MSP430F6725IPN | 296-30421-ND | MSP430F6725IPN | MSP430F6725IPN | MSP430F6725IPN | MSP430F6725IPN |
| Product Name | MSP430F6725 MSP430F673x, MSP430F672x Mixed Signal Microcontroller | 16-bit 25MHz 128KB 4KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Features | Watchdog Timer; DMA; LCD Driver | ||||||
| Bits | 16 Bit | 24 Bit; Other; A/D 5x10b, 2x24b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |