The MSP430F6724IPN is a 16-bit microcontroller from Texas Instruments' MSP430 family, designed for ultra-low-power applications. It operates at a supply voltage range from 1.8V to 3.6V and features a maximum system clock frequency of 25 MHz. The device includes 96 KB of flash memory and 4 KB of SRAM, making it suitable for a variety of applications requiring efficient memory usage. This microcontroller is equipped with three 24-bit sigma-delta analog-to-digital converters (ADCs) and a 10-bit ADC, providing robust data acquisition capabilities. It also includes four 16-bit timers, multiple enhanced universal serial communication interfaces (eUSCI), and a hardware multiplier, which enhance its versatility for complex tasks. The MSP430F6724IPN supports various low-power modes, allowing it to achieve a typical standby current of 0.78 µA, which is beneficial for battery-operated devices. Additionally, it features an integrated LCD driver capable of controlling up to 320 segments, making it ideal for applications that require visual output. With its combination of low power consumption, extensive peripheral support, and flexible power management, the MSP430F6724IPN is well-suited for applications in portable measurement devices, metering, and other embedded systems requiring efficient performance.
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 96KB FLASH 80LQFP
IC MCU 16BIT 96KB FLASH 80LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 96KB FLASH 80LQFP
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6724IPN | 296-30419-ND | MSP430F6724IPN | MSP430F6724IPN | MSP430F6724IPN | MSP430F6724IPN | MSP430F6724IPN |
| Product Name | MSP430F6724 MSP430F673x, MSP430F672x Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | ||||||
| Bits | 16 Bit | 24 Bit; Other; A/D 5x10b, 2x24b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |