Texas Instruments MSP430F6721 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6721IPNR

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6721 is a mixed-signal microcontroller designed for single-phase metering applications, featuring a 16-bit RISC CPU, up to 25 MHz system clock, three 24-bit sigma-delta ADCs, a 10-bit 200-ksps ADC, an LCD driver for up to 320 segments, and hardware multiplier. It operates from 1.8 V to 3.6 V with ultra-low power consumption: 265 µA/MHz in active mode at 8 MHz and 3.0 V, and 1.24 µA in shutdown RTC mode at 3.0 V. The device is packaged in an 80-pin LQFP with a body size of 12 mm × 12 mm and supports operation from -40 °C to 85 °C. It includes a password-protected RTC, multiple eUSCI interfaces for UART, I2C, and SPI, three 16-bit timers, a 3-channel DMA, and single-phase electronic watt-hour metering functionality.

Datasheet Summary
Powered by GS/AI

The MSP430F6721 is a mixed-signal microcontroller designed for single-phase metering applications, featuring a 16-bit RISC CPU, up to 25 MHz system clock, three 24-bit sigma-delta ADCs, a 10-bit 200-ksps ADC, an LCD driver for up to 320 segments, and hardware multiplier. It operates from 1.8 V to 3.6 V with ultra-low power consumption: 265 µA/MHz in active mode at 8 MHz and 3.0 V, and 1.24 µA in shutdown RTC mode at 3.0 V. The device is packaged in an 80-pin LQFP with a body size of 12 mm × 12 mm and supports operation from -40 °C to 85 °C. It includes a password-protected RTC, multiple eUSCI interfaces for UART, I2C, and SPI, three 16-bit timers, a 3-channel DMA, and single-phase electronic watt-hour metering functionality.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6721 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6721IPNR - Texas Instruments
Dallas, TX, United States
MSP430F6721 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6721IPNR
MSP430F6721 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6721IPNR
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Microcontrollers - 296-46315-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46315-2-ND
Microcontrollers 296-46315-2-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-46315-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46315-1-ND
Microcontrollers 296-46315-1-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU
685-MSP430F6721IPNR
16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU 685-MSP430F6721IPNR
16-bit MCU, 25MHz, 32KB Flash, 2KB RAM, 8 ADC, LCD, LQFP Product overview: MSP430F6721IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6721IPNR can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 32KB Flash, 2KB RAM, 8 ADC, LCD, LQFP Product overview: MSP430F6721IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6721IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6721IPNR - 812915-MSP430F6721IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6721IPNR
812915-MSP430F6721IPNR
Embedded - Embedded - Microcontrollers - MSP430F6721IPNR 812915-MSP430F6721IPNR
Manufacturer: Texas Instruments Win Source Part Number: 812915-MSP430F6721IP NR Packaging: Reel Mounting Style: SMD Core Processor: CPUXV2 Speed: 25MHz Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 5x10b, 2x24b Oscillator Type: Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: MSP430F6721 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 812915-MSP430F6721IPNR
Packaging: Reel
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 25MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 5x10b, 2x24b
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LQFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: MSP430F6721
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now Datasheet
Microcontrollers - MSP430F6721IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6721IPNR
Microcontrollers MSP430F6721IPNR
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F6721IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6721IPNR
Embedded - Microcontrollers MSP430F6721IPNR
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6721IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6721IPNR
Microcontrollers MSP430F6721IPNR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6721IPNR
16-bit Microcontrollers - MCU MSP430F6721IPNR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6721IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6721IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6721IPNR
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6721IPNR 296-46315-2-ND 685-MSP430F6721IPNR 812915-MSP430F6721IPNR MSP430F6721IPNR MSP430F6721IPNR MSP430F6721IPNR MSP430F6721IPNR MSP430F6721IPNR
Product Name MSP430F6721 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Microcontrollers 16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6721IPNR Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 5x10b, 2x24b
RAM 2 KB 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers