The MSP430F6720IPZ is a 16-bit RISC microcontroller designed for single-phase metering applications, featuring up to 16 kB of Flash memory, 1 kB of SRAM, three 24-bit sigma-delta ADCs with differential PGA inputs, a 10-bit 200-ksps ADC, an LCD driver for up to 320 segments, three 16-bit timers, an RTC with backup memory, and six eUSCI communication interfaces. It operates from a 1.8 V to 3.6 V supply, consumes 265 µA/MHz in active mode, and supports low-power modes down to 0.78 µA in shutdown. The device is packaged in a 100-pin LQFP with a 14 mm × 14 mm body size and operates from -40 °C to 85 °C.
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP
16-Bit MCU, 100-Pin, 2.4-3.6V, 25MHz, 16KB Flash, 1KB RAM, Industrial Product overview: MSP430F6720IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 3.6V, 25MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 3.6V, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6720IPZ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 789626-MSP430F6720IP
Series: MSP430F6xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b, 2x24b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6720
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; PIC24HJ256GP610A-E/P
Introduction Date: October 15, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 16KB FLASH 100LQFP
IC MCU 16BIT 16KB FLASH 100LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6720IPZ | 685-MSP430F6720IPZ | 789626-MSP430F6720IPZ | 296-30417-ND | MSP430F6720IPZ | MSP430F6720IPZ | MSP430F6720IPZ | MSP430F6720IPZ |
| Product Name | MSP430F6720 MSP430F673x, MSP430F672x Mixed Signal Microcontroller | Industrial 16-bit 3.6V 25MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F6720IPZ | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 0.0500 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||||
| Bits | 16 Bit | 24 Bit; Other; A/D 8x10b, 2x24b | ||||||
| RAM | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 2.4 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |