The MSP430F6635 is a mixed-signal microcontroller featuring a 16-bit RISC CPU, up to 20-MHz system clock, 12-bit ADC, dual 12-bit DACs, USB 2.0 with integrated PHY, LCD driver for up to 160 segments, four 16-bit timers, RTC with battery backup, and 6-channel DMA. It operates from 1.8 V to 3.6 V with ultra-low power consumption, including 1.8 µA in standby mode at 3.0 V and 0.3 µA in shutdown mode. The device is packaged in a MicroStar Junior™ BGA (113) with a 7 mm × 7 mm body size. All orderable part numbers in the ZQW package have been designated as Last Time Buy.
MSP430F663x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)
IC MCU 16BIT 256KB FLASH 113BGA
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)
IC MCU 16BIT 256KB FLASH 113BGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6635IZQWT | MSP430F6635IZQWT-ND | MSP430F6635IZQWT | MSP430F6635IZQWT | MSP430F6635IZQWT |
| Product Name | MSP430F6635 MSP430F663x Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Features | Watchdog Timer; DMA; LCD Driver | ||||
| Bits | 16 Bit | Other; A/D 16x12b | |||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |