The MSP430F6634IPZ is a 16-bit RISC microcontroller in a 100-pin LQFP package measuring 14 mm × 14 mm, designed for ultra-low-power applications. It operates from 1.8 V to 3.6 V and features 270 µA/MHz active mode power consumption at 8 MHz and 3.0 V, with standby modes consuming as little as 1.8 µA at 2.2 V. The device includes a 12-bit ADC, dual 12-bit DACs, USB 2.0 with integrated PHY, two USCIs supporting UART, SPI, and I2C, a hardware multiplier, four 16-bit timers, an RTC with backup, and an LCD driver for up to 160 segments. It supports wake-up from standby in 3 µs and operates over a temperature range of -40°C to 85°C.
MSP430F663x Mixed Signal Microcontroller 100-LQFP
Win Source Part Number: 1352645-MSP430F6634I
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: MSP430F6xx
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Base Product Number: MSP430F6634
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 74
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 16x12b
Oscillator Type: Internal
16b MCU, 20MHz, 192KB Flash, 16KB SRAM, 16-ch ADC, USB, LQFP Product overview: MSP430F6634IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHz, 192KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6634IPZ can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 192KB FLASH 100LQFP
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 192KB FLASH 100LQFP
IC MCU 16BIT 192KB FLASH 100LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6634IPZ | 1352645-MSP430F6634IPZ | 685-MSP430F6634IPZ | MSP430F6634IPZ-ND | MSP430F6634IPZ | MSP430F6634IPZ | MSP430F6634IPZ | MSP430F6634IPZ | MSP430F6634IPZ |
| Product Name | MSP430F6634 MSP430F663x Mixed Signal Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | 20MHz 192KB 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Features | Watchdog Timer; DMA; LCD Driver | ||||||||
| Bits | 16 Bit | Other; A/D 16x12b | |||||||
| RAM | 18 KB | 192 KB | 18 KB | 18 KB | 18 KB | 18 KB | 18 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |