Texas Instruments MSP430F6633 MSP430F663x Mixed Signal Microcontroller MSP430F6633IPZ

Description
MSP430F663x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F663x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6633 MSP430F663x Mixed Signal Microcontroller - MSP430F6633IPZ - Texas Instruments
Dallas, TX, United States
MSP430F6633 MSP430F663x Mixed Signal Microcontroller
MSP430F6633IPZ
MSP430F6633 MSP430F663x Mixed Signal Microcontroller MSP430F6633IPZ
MSP430F663x Mixed Signal Microcontroller 100-LQFP

MSP430F663x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F6633IPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6633IPZ-ND
Microcontrollers MSP430F6633IPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261955-MSP430F6633IPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261955-MSP430F6633IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261955-MSP430F6633IPZ
Win Source Part Number: 1261955-MSP430F6633I PZ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430F6xx Core Processor: MSP430 CPUXV2 Speed: 20MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-MSP430F6633IPZ, TEXTISMSP430F6633IPZ Base Product Number: 430F6633

Win Source Part Number: 1261955-MSP430F6633IPZ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430F6xx
Core Processor: MSP430 CPUXV2
Speed: 20MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-MSP430F6633IPZ,TEXTISMSP430F6633IPZ
Base Product Number: 430F6633

Buy Now Datasheet
Singapore, Singapore
20MHz 128KB 16KB Embedded Microcontroller MCU
685-MSP430F6633IPZ
20MHz 128KB 16KB Embedded Microcontroller MCU 685-MSP430F6633IPZ
16b MCU, 20MHz, 128KB Flash, 16KB SRAM, 12-bit ADC, USB, LQFP Product overview: MSP430F6633IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHz, 128KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6633IPZ can be used for catalog matching and distributor lookup.

16b MCU, 20MHz, 128KB Flash, 16KB SRAM, 12-bit ADC, USB, LQFP Product overview: MSP430F6633IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHz, 128KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6633IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F6633IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6633IPZ
Microcontrollers MSP430F6633IPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - MSP430F6633IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6633IPZ
Microcontrollers MSP430F6633IPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6633IPZ
16-bit Microcontrollers - MCU MSP430F6633IPZ
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6633IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6633IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6633IPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6633IPZ MSP430F6633IPZ-ND 1261955-MSP430F6633IPZ 685-MSP430F6633IPZ MSP430F6633IPZ MSP430F6633IPZ MSP430F6633IPZ MSP430F6633IPZ
Product Name MSP430F6633 MSP430F663x Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 20MHz 128KB 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 16x12b
RAM 18 KB 18 KB 128 KB 18 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers