Texas Instruments MSP430F6632 MSP430F663x Mixed Signal Microcontroller MSP430F6632IZQWR

Description
MSP430F663x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote
Description
MSP430F663x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6632 is a 16-bit RISC microcontroller from the MSP430F663x series, designed for ultra-low-power applications such as sensor systems and handheld meters. It features a 12-bit ADC, two USCIs supporting I2C and SPI, USB 2.0 with integrated PHY and power system, dual 12-bit DACs, a hardware multiplier, 6-channel DMA, an RTC with battery backup, and an LCD driver for up to 160 segments. It operates from 1.8 V to 3.6 V and supports multiple low-power modes, including 0.3 µA in shutdown mode (LPM4.5) at 3.0 V. The device is packaged in a MicroStar Junior BGA (113) measuring 7 mm × 7 mm. Orderable part numbers in the ZQW (MicroStar Junior BGA) package have been marked as Last Time Buy.

Datasheet Summary
Powered by GS/AI

The MSP430F6632 is a 16-bit RISC microcontroller from the MSP430F663x series, designed for ultra-low-power applications such as sensor systems and handheld meters. It features a 12-bit ADC, two USCIs supporting I2C and SPI, USB 2.0 with integrated PHY and power system, dual 12-bit DACs, a hardware multiplier, 6-channel DMA, an RTC with battery backup, and an LCD driver for up to 160 segments. It operates from 1.8 V to 3.6 V and supports multiple low-power modes, including 0.3 µA in shutdown mode (LPM4.5) at 3.0 V. The device is packaged in a MicroStar Junior BGA (113) measuring 7 mm × 7 mm. Orderable part numbers in the ZQW (MicroStar Junior BGA) package have been marked as Last Time Buy.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6632 MSP430F663x Mixed Signal Microcontroller - MSP430F6632IZQWR - Texas Instruments
Dallas, TX, United States
MSP430F6632 MSP430F663x Mixed Signal Microcontroller
MSP430F6632IZQWR
MSP430F6632 MSP430F663x Mixed Signal Microcontroller MSP430F6632IZQWR
MSP430F663x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

MSP430F663x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

Buy Now Datasheet
Microcontrollers - MSP430F6632IZQWR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6632IZQWR-ND
Microcontrollers MSP430F6632IZQWR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Microcontrollers - MSP430F6632IZQWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6632IZQWR
Microcontrollers MSP430F6632IZQWR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6632IZQWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6632IZQWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6632IZQWR
IC MCU 16BIT 256KB FLASH 113BGA

IC MCU 16BIT 256KB FLASH 113BGA

Supplier's Site
Embedded - Microcontrollers - MSP430F6632IZQWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6632IZQWR
Embedded - Microcontrollers MSP430F6632IZQWR
IC MCU 16BIT 256KB FLASH 113BGA

IC MCU 16BIT 256KB FLASH 113BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6632IZQWR MSP430F6632IZQWR-ND MSP430F6632IZQWR MSP430F6632IZQWR MSP430F6632IZQWR
Product Name MSP430F6632 MSP430F663x Mixed Signal Microcontroller Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
RAM 18 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers