Texas Instruments MSP430F6630 MSP430F663x Mixed Signal Microcontroller MSP430F6630IPZ

Description
MSP430F663x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F663x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6630 MSP430F663x Mixed Signal Microcontroller - MSP430F6630IPZ - Texas Instruments
Dallas, TX, United States
MSP430F6630 MSP430F663x Mixed Signal Microcontroller
MSP430F6630IPZ
MSP430F6630 MSP430F663x Mixed Signal Microcontroller MSP430F6630IPZ
MSP430F663x Mixed Signal Microcontroller 100-LQFP

MSP430F663x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F6630IPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6630IPZ-ND
Microcontrollers MSP430F6630IPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6630IPZ
16-bit Microcontrollers - MCU MSP430F6630IPZ
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6630IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6630IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6630IPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6630IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6630IPZ
Microcontrollers MSP430F6630IPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F6630IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6630IPZ
Embedded - Microcontrollers MSP430F6630IPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
MSP430F663x Mixed Signal Microcontroller 100-LQFP -40 to 85 - 815-MSP430F6630IPZ - Utmel Electronic Limited
Hong Kong, China
MSP430F663x Mixed Signal Microcontroller 100-LQFP -40 to 85
815-MSP430F6630IPZ
MSP430F663x Mixed Signal Microcontroller 100-LQFP -40 to 85 815-MSP430F6630IPZ
MSP430F663x Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F663x Mixed Signal Microcontroller 100-LQFP -40 to 85

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6630IPZ MSP430F6630IPZ-ND MSP430F6630IPZ MSP430F6630IPZ MSP430F6630IPZ MSP430F6630IPZ 815-MSP430F6630IPZ
Product Name MSP430F6630 MSP430F663x Mixed Signal Microcontroller Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers MSP430F663x Mixed Signal Microcontroller 100-LQFP -40 to 85
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
RAM 18 KB 18 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details