Texas Instruments MSP430F6433 MSP430F643x Mixed Signal Microcontroller MSP430F6433IPZR

Description
MSP430F643x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F643x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6433 is a 16-bit ultra-low-power microcontroller with an integrated 3.3-V LDO, a 12-bit ADC, dual 12-bit DACs, two USCIs supporting UART, SPI, and I2C, a hardware multiplier, six-channel DMA, and an LCD driver for up to 160 segments. It operates from 1.8 V to 3.6 V and features active mode power consumption of 270 µA/MHz at 8 MHz and 3.0 V, with standby currents as low as 1.8 µA at 2.2 V in LPM3 and 0.3 µA in LPM4.5. The part is available in a 100-pin LQFP package measuring 14 mm × 14 mm, and is qualified for operation from -40 °C to 85 °C with a Level-3-260C-168 HR MSL rating.

Datasheet Summary
Powered by GS/AI

The MSP430F6433 is a 16-bit ultra-low-power microcontroller with an integrated 3.3-V LDO, a 12-bit ADC, dual 12-bit DACs, two USCIs supporting UART, SPI, and I2C, a hardware multiplier, six-channel DMA, and an LCD driver for up to 160 segments. It operates from 1.8 V to 3.6 V and features active mode power consumption of 270 µA/MHz at 8 MHz and 3.0 V, with standby currents as low as 1.8 µA at 2.2 V in LPM3 and 0.3 µA in LPM4.5. The part is available in a 100-pin LQFP package measuring 14 mm × 14 mm, and is qualified for operation from -40 °C to 85 °C with a Level-3-260C-168 HR MSL rating.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6433 MSP430F643x Mixed Signal Microcontroller - MSP430F6433IPZR - Texas Instruments
Dallas, TX, United States
MSP430F6433 MSP430F643x Mixed Signal Microcontroller
MSP430F6433IPZR
MSP430F6433 MSP430F643x Mixed Signal Microcontroller MSP430F6433IPZR
MSP430F643x Mixed Signal Microcontroller 100-LQFP

MSP430F643x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - 296-29851-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29851-2-ND
Microcontrollers 296-29851-2-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6433IPZR - 789604-MSP430F6433IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6433IPZR
789604-MSP430F6433IPZR
Embedded - Embedded - Microcontrollers - MSP430F6433IPZR 789604-MSP430F6433IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789604-MSP430F6433IP ZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6433 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; Introduction Date: May 31, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789604-MSP430F6433IPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6433
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+;
Introduction Date: May 31, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 128KB 10KB Embedded Microcontroller MCU
685-MSP430F6433IPZR
16-bit 20MHz 128KB 10KB Embedded Microcontroller MCU 685-MSP430F6433IPZR
16-bit MCU, 20MHz, 128KB Flash, 10KB RAM, 16-ch 12-bit ADC, LQFP Product overview: MSP430F6433IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 128KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 128KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6433IPZR can be used for catalog matching and distributor lookup.

16-bit MCU, 20MHz, 128KB Flash, 10KB RAM, 16-ch 12-bit ADC, LQFP Product overview: MSP430F6433IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 128KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 128KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6433IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6433IPZR
16-bit Microcontrollers - MCU MSP430F6433IPZR
16-bit Microcontrollers - MCU MSP430F643x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F643x Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6433IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6433IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6433IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6433IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6433IPZR
Microcontrollers MSP430F6433IPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F6433IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6433IPZR
Embedded - Microcontrollers MSP430F6433IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6433IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6433IPZR
Microcontrollers MSP430F6433IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6433IPZR 296-29851-2-ND 789604-MSP430F6433IPZR 685-MSP430F6433IPZR MSP430F6433IPZR MSP430F6433IPZR MSP430F6433IPZR MSP430F6433IPZR MSP430F6433IPZR
Product Name MSP430F6433 MSP430F643x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F6433IPZR 16-bit 20MHz 128KB 10KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 16x12b
RAM 10 KB 10 KB 128 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers