The MSP430F6433IPZ is a mixed-signal microcontroller from Texas Instruments, designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultra-low power consumption, with active mode consumption of 270 µA/MHz at 8 MHz and 3.0 V. The device includes a 12-bit analog-to-digital converter (ADC), dual 12-bit digital-to-analog converters (DACs), and a voltage comparator, making it suitable for various sensor applications. This microcontroller supports multiple communication interfaces, including two universal serial communication interfaces (USCIs) capable of UART, IrDA, and SPI protocols, as well as I²C. It features a built-in real-time clock (RTC) with a battery backup option, and a flexible power management system with an integrated low-dropout regulator (LDO). The architecture is based on a 16-bit RISC CPU, allowing for efficient code execution and quick wake-up from low-power modes. With up to 74 I/O pins and four 16-bit timers, the MSP430F6433IPZ is well-suited for applications such as digital motor control, remote controls, and handheld meters. The device is available in a 100-pin LQFP package and operates within a temperature range of -40 to 85 °C.
MSP430F643x Mixed Signal Microcontroller 100-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 128KB FLASH 100LQFP
16-bit Microcontrollers - MCU MSP430F643x Mixed Signal MCU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 128KB FLASH 100LQFP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6433IPZ | MSP430F6433IPZ-ND | MSP430F6433IPZ | MSP430F6433IPZ | MSP430F6433IPZ | MSP430F6433IPZ |
| Product Name | MSP430F6433 MSP430F643x Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 16x12b | ||||
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |