Texas Instruments MSP430F5638 MSP430F563x Mixed Signal Microcontroller MSP430F5638IZQWT

Description
MSP430F563x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet
Description
MSP430F563x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5638 MSP430F563x Mixed Signal Microcontroller - MSP430F5638IZQWT - Texas Instruments
Dallas, TX, United States
MSP430F5638 MSP430F563x Mixed Signal Microcontroller
MSP430F5638IZQWT
MSP430F5638 MSP430F563x Mixed Signal Microcontroller MSP430F5638IZQWT
MSP430F563x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

MSP430F563x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 256KB 16KB Embedded Microcontroller MCU
685-MSP430F5638IZQWT
16-bit 20MHz 256KB 16KB Embedded Microcontroller MCU 685-MSP430F5638IZQWT
16-Bit MCU, 20MHz, 256KB Flash, 16KB RAM, 113-BGA Product overview: MSP430F5638IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 16KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5638IZQWT can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 256KB Flash, 16KB RAM, 113-BGA Product overview: MSP430F5638IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 16KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5638IZQWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5638IZQWT - 789600-MSP430F5638IZQWT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5638IZQWT
789600-MSP430F5638IZQWT
Embedded - Embedded - Microcontrollers - MSP430F5638IZQWT 789600-MSP430F5638IZQWT
Manufacturer: Texas Instruments Win Source Part Number: 789600-MSP430F5638IZ QWT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 113-VFBGA Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5638 Categories: Integrated Circuits (ICs) Manufacturer Package: 113-BGA Microstar Junior (7x7) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789600-MSP430F5638IZQWT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 113-VFBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5638
Categories: Integrated Circuits (ICs)
Manufacturer Package: 113-BGA Microstar Junior (7x7)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - MSP430F5638IZQWT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5638IZQWT-ND
Microcontrollers MSP430F5638IZQWT-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5638IZQWT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5638IZQWT
Embedded - Microcontrollers MSP430F5638IZQWT
IC MCU 16BIT 256KB FLASH 113BGA

IC MCU 16BIT 256KB FLASH 113BGA

Supplier's Site Datasheet
Microcontrollers - MSP430F5638IZQWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5638IZQWT
Microcontrollers MSP430F5638IZQWT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5638IZQWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5638IZQWT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5638IZQWT
IC MCU 16BIT 256KB FLASH 113BGA

IC MCU 16BIT 256KB FLASH 113BGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5638IZQWT
16-bit Microcontrollers - MCU MSP430F5638IZQWT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5638IZQWT 685-MSP430F5638IZQWT 789600-MSP430F5638IZQWT MSP430F5638IZQWT-ND MSP430F5638IZQWT MSP430F5638IZQWT MSP430F5638IZQWT MSP430F5638IZQWT
Product Name MSP430F5638 MSP430F563x Mixed Signal Microcontroller 16-bit 20MHz 256KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5638IZQWT Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 18 KB 256 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products