Texas Instruments MSP430F5638 MSP430F563x Mixed Signal Microcontroller MSP430F5638IPZR

Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5638 MSP430F563x Mixed Signal Microcontroller - MSP430F5638IPZR - Texas Instruments
Dallas, TX, United States
MSP430F5638 MSP430F563x Mixed Signal Microcontroller
MSP430F5638IPZR
MSP430F5638 MSP430F563x Mixed Signal Microcontroller MSP430F5638IPZR
MSP430F563x Mixed Signal Microcontroller 100-LQFP

MSP430F563x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5638IPZR - 1227503-MSP430F5638IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5638IPZR
1227503-MSP430F5638IPZR
Embedded - Embedded - Microcontrollers - MSP430F5638IPZR 1227503-MSP430F5638IPZR
Manufacturer: Texas Instruments Win Source Part Number: 1227503-MSP430F5638I PZR Series: MSP430F5xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5638 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): dsPIC33FJ64GS610I/PF ; dsPIC33FJ32GS610TE/P F; dsPIC33FJ32GS610E/PF ; Introduction Date: July 10, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227503-MSP430F5638IPZR
Series: MSP430F5xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5638
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): dsPIC33FJ64GS610I/PF; dsPIC33FJ32GS610TE/PF; dsPIC33FJ32GS610E/PF;
Introduction Date: July 10, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-29467-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29467-6-ND
Microcontrollers 296-29467-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-29467-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29467-1-ND
Microcontrollers 296-29467-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-29467-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29467-2-ND
Microcontrollers 296-29467-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 256KB 16KB Embedded Microcontroller MCU
685-MSP430F5638IPZR
16-bit 20MHz 256KB 16KB Embedded Microcontroller MCU 685-MSP430F5638IPZR
16-Bit MCU, 20MHz, 256KB Flash, 16KB SRAM, 12-bit ADC/DAC, USB, 100-LQFP Product overview: MSP430F5638IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5638IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 256KB Flash, 16KB SRAM, 12-bit ADC/DAC, USB, 100-LQFP Product overview: MSP430F5638IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5638IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5638IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5638IPZR
Microcontrollers MSP430F5638IPZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5638IPZR
16-bit Microcontrollers - MCU MSP430F5638IPZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5638IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5638IPZR
Microcontrollers MSP430F5638IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5638IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5638IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5638IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F5638IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5638IPZR
Embedded - Microcontrollers MSP430F5638IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5638IPZR 1227503-MSP430F5638IPZR 296-29467-6-ND 685-MSP430F5638IPZR MSP430F5638IPZR MSP430F5638IPZR MSP430F5638IPZR MSP430F5638IPZR MSP430F5638IPZR
Product Name MSP430F5638 MSP430F563x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5638IPZR Microcontrollers 16-bit 20MHz 256KB 16KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 20 MHz 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 18 KB 256 KB 18 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details