MSP430F563x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
IC MCU 16BIT 192KB FLASH 113BGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 113-BGA Microstar Junior (7x7)
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5637IZQWT | MSP430F5637IZQWT | MSP430F5637IZQWT |
| Product Name | MSP430F5637 MSP430F563x Mixed Signal Microcontroller | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | |
| Features | Watchdog Timer; DMA | ||
| Bits | 16 Bit | ||
| RAM | 18 KB | 18 KB | |
| Supply Voltage | 1.8 to 3.6 volts |