Texas Instruments MSP430F5632 MSP430F563x Mixed Signal Microcontroller MSP430F5632IZQWT

Description
MSP430F563x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote
Description
MSP430F563x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MSP430F563x mixed-signal microcontrollers feature a 16-bit RISC CPU, up to 20-MHz system clock, 12-bit ADC, dual 12-bit DACs, USB 2.0 with integrated PHY and power system, two USCIs supporting UART, SPI, and I2C, four 16-bit timers, RTC with backup, 6-channel DMA, and hardware multiplier. Operating from 1.8 V to 3.6 V, they consume 270 µA/MHz in active mode and 0.3 µA in shutdown mode (LPM4.5). The MSP430F5632IZQWT variant is packaged in a MicroStar Junior BGA (113) with a 7 mm × 7 mm body size. Wake time from standby is 3 µs (typical).

Datasheet Summary
Powered by GS/AI

MSP430F563x mixed-signal microcontrollers feature a 16-bit RISC CPU, up to 20-MHz system clock, 12-bit ADC, dual 12-bit DACs, USB 2.0 with integrated PHY and power system, two USCIs supporting UART, SPI, and I2C, four 16-bit timers, RTC with backup, 6-channel DMA, and hardware multiplier. Operating from 1.8 V to 3.6 V, they consume 270 µA/MHz in active mode and 0.3 µA in shutdown mode (LPM4.5). The MSP430F5632IZQWT variant is packaged in a MicroStar Junior BGA (113) with a 7 mm × 7 mm body size. Wake time from standby is 3 µs (typical).

Suppliers

Company
Product
Description
Supplier Links
MSP430F5632 MSP430F563x Mixed Signal Microcontroller - MSP430F5632IZQWT - Texas Instruments
Dallas, TX, United States
MSP430F5632 MSP430F563x Mixed Signal Microcontroller
MSP430F5632IZQWT
MSP430F5632 MSP430F563x Mixed Signal Microcontroller MSP430F5632IZQWT
MSP430F563x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

MSP430F563x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

Buy Now Datasheet
16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU - 685-MSP430F5632IZQWT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU
685-MSP430F5632IZQWT
16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU 685-MSP430F5632IZQWT
16-bit MCU, 20MHz, 256KB Flash, 18KB RAM, VFBGA Product overview: MSP430F5632IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5632IZQWT can be used for catalog matching and distributor lookup.

16-bit MCU, 20MHz, 256KB Flash, 18KB RAM, VFBGA Product overview: MSP430F5632IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5632IZQWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: MSP430F5xx Package: Tape & Reel (TR) Product Status: Obsolete Core Processor: MSP430 CPUXV2 Core Size: 16-Bit Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 113-VFBGA

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: MSP430F5xx
Package: Tape & Reel (TR)
Product Status: Obsolete
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 113-VFBGA

Buy Now Datasheet
 - MSP430F5632IZQWT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 20MHz, CMOS, PBGA113

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 20MHz, CMOS, PBGA113

Supplier's Site Datasheet
Microcontrollers - MSP430F5632IZQWT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5632IZQWT-ND
Microcontrollers MSP430F5632IZQWT-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5632IZQWT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5632IZQWT
Embedded - Microcontrollers MSP430F5632IZQWT
IC MCU 16BIT 256KB FLASH 113BGA

IC MCU 16BIT 256KB FLASH 113BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5632IZQWT
16-bit Microcontrollers - MCU MSP430F5632IZQWT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5632IZQWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5632IZQWT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5632IZQWT
IC MCU 16BIT 256KB FLASH 113BGA

IC MCU 16BIT 256KB FLASH 113BGA

Supplier's Site
Microcontrollers - MSP430F5632IZQWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5632IZQWT
Microcontrollers MSP430F5632IZQWT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5632IZQWT 685-MSP430F5632IZQWT MSP430F5632IZQWT MSP430F5632IZQWT-ND MSP430F5632IZQWT MSP430F5632IZQWT MSP430F5632IZQWT MSP430F5632IZQWT
Product Name MSP430F5632 MSP430F563x Mixed Signal Microcontroller 16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 18 KB 18 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers