Texas Instruments MSP430F5630 MSP430F563x Mixed Signal Microcontroller MSP430F5630IPZ

Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5630IPZ is a 16-bit RISC microcontroller from the MSP430F563x family, designed for ultra-low-power applications. It is housed in a 100-pin LQFP package measuring 14 mm × 14 mm. The device operates over a supply voltage range of 1.8 V to 3.6 V, with active mode power consumption of 270 µA/MHz at 8 MHz and 3.0 V. It features a 12-bit ADC, dual 12-bit DACs, USB 2.0 with integrated PHY and power system, hardware multiplier, 6-channel DMA, four 16-bit timers, an RTC module, and up to 74 I/O pins. Wake-up from standby mode occurs in 3 µs (typical). The device supports a fully integrated LDO, multiple clock sources including crystals up to 32 MHz, and operates within a temperature range of -40 to 85 °C. All MSP430F563x variants share this core feature set, and this part is validated for production with a Level-3-260C-168 HR MSL rating and NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

The MSP430F5630IPZ is a 16-bit RISC microcontroller from the MSP430F563x family, designed for ultra-low-power applications. It is housed in a 100-pin LQFP package measuring 14 mm × 14 mm. The device operates over a supply voltage range of 1.8 V to 3.6 V, with active mode power consumption of 270 µA/MHz at 8 MHz and 3.0 V. It features a 12-bit ADC, dual 12-bit DACs, USB 2.0 with integrated PHY and power system, hardware multiplier, 6-channel DMA, four 16-bit timers, an RTC module, and up to 74 I/O pins. Wake-up from standby mode occurs in 3 µs (typical). The device supports a fully integrated LDO, multiple clock sources including crystals up to 32 MHz, and operates within a temperature range of -40 to 85 °C. All MSP430F563x variants share this core feature set, and this part is validated for production with a Level-3-260C-168 HR MSL rating and NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5630 MSP430F563x Mixed Signal Microcontroller - MSP430F5630IPZ - Texas Instruments
Dallas, TX, United States
MSP430F5630 MSP430F563x Mixed Signal Microcontroller
MSP430F5630IPZ
MSP430F5630 MSP430F563x Mixed Signal Microcontroller MSP430F5630IPZ
MSP430F563x Mixed Signal Microcontroller 100-LQFP

MSP430F563x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F5630IPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5630IPZ-ND
Microcontrollers MSP430F5630IPZ-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5630IPZ
16-bit Microcontrollers - MCU MSP430F5630IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5630IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5630IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5630IPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F5630IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5630IPZ
Embedded - Microcontrollers MSP430F5630IPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5630IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5630IPZ
Microcontrollers MSP430F5630IPZ
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5630IPZ MSP430F5630IPZ-ND MSP430F5630IPZ MSP430F5630IPZ MSP430F5630IPZ MSP430F5630IPZ
Product Name MSP430F5630 MSP430F563x Mixed Signal Microcontroller Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 18 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers