Texas Instruments MSP430F5529 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY MSP430F5529IPNR

Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5529IPNR is a 16-bit ultra-low-power microcontroller with USB 2.0, a 12-bit ADC, two USCI interfaces, and a 32-bit hardware multiplier. It is housed in an 80-pin LQFP package measuring 12 mm × 12 mm and operates over a supply voltage range of 1.8 V to 3.6 V. The device supports active mode power consumption of 290 µA/MHz at 8 MHz and 3.0 V, with standby mode currents as low as 1.9 µA at 2.2 V. It features 128 KB of flash memory, 8 KB of RAM, four 16-bit timers, an RTC with alarm, and a DMA controller. Wake-up from standby mode occurs in 3.5 µs (typical).

Datasheet Summary
Powered by GS/AI

The MSP430F5529IPNR is a 16-bit ultra-low-power microcontroller with USB 2.0, a 12-bit ADC, two USCI interfaces, and a 32-bit hardware multiplier. It is housed in an 80-pin LQFP package measuring 12 mm × 12 mm and operates over a supply voltage range of 1.8 V to 3.6 V. The device supports active mode power consumption of 290 µA/MHz at 8 MHz and 3.0 V, with standby mode currents as low as 1.9 µA at 2.2 V. It features 128 KB of flash memory, 8 KB of RAM, four 16-bit timers, an RTC with alarm, and a DMA controller. Wake-up from standby mode occurs in 3.5 µs (typical).

Suppliers

Company
Product
Description
Supplier Links
MSP430F5529 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY - MSP430F5529IPNR - Texas Instruments
Dallas, TX, United States
MSP430F5529 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY
MSP430F5529IPNR
MSP430F5529 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY MSP430F5529IPNR
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5529IPNR - 024504-MSP430F5529IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5529IPNR
024504-MSP430F5529IPNR
Embedded - Embedded - Microcontrollers - MSP430F5529IPNR 024504-MSP430F5529IPNR
Manufacturer: Texas Instruments Win Source Part Number: 024504-MSP430F5529IP NR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 63 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: MSP430F5529 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Alternative Parts (Cross-Reference): PIC24FJ64GA108T-I/PT ; PIC24FJ128GA008-I/PT ; PIC24FJ192GB108T-I/P T; Introduction Date: October 23, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024504-MSP430F5529IPNR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 63
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: MSP430F5529
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Alternative Parts (Cross-Reference): PIC24FJ64GA108T-I/PT; PIC24FJ128GA008-I/PT; PIC24FJ192GB108T-I/PT;
Introduction Date: October 23, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-27306-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27306-1-ND
Microcontrollers 296-27306-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-27306-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27306-2-ND
Microcontrollers 296-27306-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-27306-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27306-6-ND
Microcontrollers 296-27306-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
25MHz 128KB 8KB Embedded Microcontroller MCU - 685-MSP430F5529IPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 128KB 8KB Embedded Microcontroller MCU
685-MSP430F5529IPNR
25MHz 128KB 8KB Embedded Microcontroller MCU 685-MSP430F5529IPNR
25MHz 16b MCU, 128KB Flash, 8KB SRAM, 12-bit ADC, USB, LQFP Product overview: MSP430F5529IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5529IPNR can be used for catalog matching and distributor lookup.

25MHz 16b MCU, 128KB Flash, 8KB SRAM, 12-bit ADC, USB, LQFP Product overview: MSP430F5529IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5529IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 25Mhz, Lqfn-80; Product Range Texas Instruments - 28AH4225 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Lqfn-80; Product Range Texas Instruments
28AH4225
Mcu, 16Bit, Msp430, 25Mhz, Lqfn-80; Product Range Texas Instruments 28AH4225
MCU, 16BIT, MSP430, 25MHZ, LQFN-80; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:10KB; No. of Pins:80Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, LQFN-80; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:10KB; No. of Pins:80Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5529IPNR
16-bit Microcontrollers - MCU MSP430F5529IPNR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr MCU,128KB Flash

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr MCU,128KB Flash

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5529IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5529IPNR
Embedded - Microcontrollers MSP430F5529IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5529IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5529IPNR
Microcontrollers MSP430F5529IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5529IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5529IPNR
Microcontrollers MSP430F5529IPNR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5529IPNR 024504-MSP430F5529IPNR 296-27306-1-ND 685-MSP430F5529IPNR 28AH4225 MSP430F5529IPNR MSP430F5529IPNR MSP430F5529IPNR MSP430F5529IPNR
Product Name MSP430F5529 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY Embedded - Embedded - Microcontrollers - MSP430F5529IPNR Microcontrollers 25MHz 128KB 8KB Embedded Microcontroller MCU Mcu, 16Bit, Msp430, 25Mhz, Lqfn-80; Product Range Texas Instruments 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 10 KB 128 KB 10 KB 8 KB 10 KB 10 KB 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers