Texas Instruments MSP430F5526 16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY MSP430F5526IRGCT

Description
16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5526 16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY - MSP430F5526IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5526 16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY
MSP430F5526IRGCT
MSP430F5526 16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY MSP430F5526IRGCT
16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 96KB 6KB Embedded Microcontroller MCU
685-MSP430F5526IRGCT
16-bit 25MHz 96KB 6KB Embedded Microcontroller MCU 685-MSP430F5526IRGCT
16-Bit MCU, 25MHz, 96KB Flash, 6KB RAM, USB, 64-VQFN Product overview: MSP430F5526IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 96KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 96KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5526IRGCT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 96KB Flash, 6KB RAM, USB, 64-VQFN Product overview: MSP430F5526IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 96KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 96KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5526IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - MSP430F5526IRGCT - 1227496-MSP430F5526IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - MSP430F5526IRGCT
1227496-MSP430F5526IRGCT
Electrical Parts - MSP430F5526IRGCT 1227496-MSP430F5526IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1227496-MSP430F5526I RGCT Series: MSP430F5xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5526 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): DSPIC33FJ256GP506AT- I/MR; dsPIC33FJ32GS606E/MR ; dsPIC33FJ32GS406TE/M R; Introduction Date: February 26, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227496-MSP430F5526IRGCT
Series: MSP430F5xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5526
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): DSPIC33FJ256GP506AT-I/MR; dsPIC33FJ32GS606E/MR; dsPIC33FJ32GS406TE/MR;
Introduction Date: February 26, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-36674-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36674-2-ND
Microcontrollers 296-36674-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5526IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5526IRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5526IRGCT
IC MCU 16BIT 96KB FLASH 64VQFN

IC MCU 16BIT 96KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP430F5526IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5526IRGCT
Microcontrollers MSP430F5526IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

Buy Now
Microcontrollers - MSP430F5526IRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5526IRGCT
Microcontrollers MSP430F5526IRGCT
IC MCU 16BIT 96KB FLASH 64VQFN

IC MCU 16BIT 96KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5526IRGCT
16-bit Microcontrollers - MCU MSP430F5526IRGCT
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5526IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5526IRGCT
Embedded - Microcontrollers MSP430F5526IRGCT
IC MCU 16BIT 96KB FLASH 64VQFN

IC MCU 16BIT 96KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5526IRGCT 685-MSP430F5526IRGCT 1227496-MSP430F5526IRGCT 296-36674-2-ND MSP430F5526IRGCT MSP430F5526IRGCT MSP430F5526IRGCT MSP430F5526IRGCT MSP430F5526IRGCT
Product Name MSP430F5526 16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 16-bit 25MHz 96KB 6KB Embedded Microcontroller MCU Electrical Parts - MSP430F5526IRGCT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 8 KB 96 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products