Texas Instruments MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5522IZQE

Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller - MSP430F5522IZQE - Texas Instruments
Dallas, TX, United States
MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller
MSP430F5522IZQE
MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5522IZQE
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85

MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5522IZQE - 1227495-MSP430F5522IZQE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5522IZQE
1227495-MSP430F5522IZQE
Embedded - Embedded - Microcontrollers - MSP430F5522IZQE 1227495-MSP430F5522IZQE
Manufacturer: Texas Instruments Win Source Part Number: 1227495-MSP430F5522I ZQE Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227495-MSP430F5522IZQE
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
16-bit 32KB 25MHz BGA Embedded Microcontroller MCU
685-MSP430F5522IZQE
16-bit 32KB 25MHz BGA Embedded Microcontroller MCU 685-MSP430F5522IZQE
16-bit RISC MCU, 32KB Flash, 80-Pin BGA, 25MHz, USB/I2C/SPI/UART Product overview: MSP430F5522IZQE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 25MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 25MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5522IZQE can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 32KB Flash, 80-Pin BGA, 25MHz, USB/I2C/SPI/UART Product overview: MSP430F5522IZQE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 25MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 25MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5522IZQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29597-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29597-ND
Microcontrollers 296-29597-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
 - MSP430F5522IZQE - Rochester Electronics
Newburyport, MA, United States
MSP430F5522 25 MHz MCU with Integrated USB Phy, 32KB Flash, 8KB RAM, 12Bit/10 Channel ADC, 32BIT HW Multiplier

MSP430F5522 25 MHz MCU with Integrated USB Phy, 32KB Flash, 8KB RAM, 12Bit/10 Channel ADC, 32BIT HW Multiplier

Supplier's Site Datasheet
Microcontrollers - MSP430F5522IZQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5522IZQE
Microcontrollers MSP430F5522IZQE
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5522IZQE
16-bit Microcontrollers - MCU MSP430F5522IZQE
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5522IZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5522IZQE
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5522IZQE
IC MCU 16BIT 32KB FLASH 80BGA

IC MCU 16BIT 32KB FLASH 80BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5522IZQE 1227495-MSP430F5522IZQE 685-MSP430F5522IZQE 296-29597-ND MSP430F5522IZQE MSP430F5522IZQE MSP430F5522IZQE MSP430F5522IZQE
Product Name MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5522IZQE 16-bit 32KB 25MHz BGA Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 10 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details