The MSP430F5521IPN is a 16-bit RISC microcontroller from the MSP430F55xx family, designed for ultra-low-power applications including analog and digital sensor systems and USB host connectivity. It features integrated USB 2.0 with PHY, a 12-bit ADC, four 16-bit timers, two USCIs supporting UART, SPI, and I2C, a hardware multiplier, 3-channel DMA, and an RTC module with alarm capabilities. The device operates on a supply voltage of 1.8 V to 3.6 V, with active mode consumption of 290 µA/MHz at 8 MHz and 3.0 V, and standby mode consumption of 1.9 µA at 2.2 V. It is packaged in an 80-pin LQFP with a 12 mm × 12 mm body size and supports operation from -40 °C to 85 °C.
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-LQFP -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 810530-MSP430F5521IP
Packaging: Tray
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 25MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 63
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Part Number Series: MSP430F5521
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
16-bit RISC MCU, 32KB Flash, 80-Pin LQFP, 25MHz Product overview: MSP430F5521IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5521IPN can be used for catalog matching and distributor lookup.
IC MCU 16BIT 32KB FLASH 80LQFP
16-bit Microcontrollers - MCU Mixed Signal Micro controller
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 32KB FLASH 80LQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5521IPN | 296-46493-ND | 810530-MSP430F5521IPN | 685-MSP430F5521IPN | MSP430F5521IPN | MSP430F5521IPN | MSP430F5521IPN | MSP430F5521IPN |
| Product Name | MSP430F5521 MSP430F551x, MSP430F552x Mixed Signal Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F5521IPN | 16-bit 32KB 25MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | |||||||
| Bits | 16 Bit | Other; A/D 16x12b | ||||||
| RAM | 8 KB | 8 KB | 32 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |