Texas Instruments MSP430F5517 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5517IPN

Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5517 MSP430F551x, MSP430F552x Mixed Signal Microcontroller - MSP430F5517IPN - Texas Instruments
Dallas, TX, United States
MSP430F5517 MSP430F551x, MSP430F552x Mixed Signal Microcontroller
MSP430F5517IPN
MSP430F5517 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5517IPN
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-LQFP -40 to 85

MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5517IPN - 732915-MSP430F5517IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5517IPN
732915-MSP430F5517IPN
Embedded - Embedded - Microcontrollers - MSP430F5517IPN 732915-MSP430F5517IPN
Manufacturer: Texas Instruments Win Source Part Number: 732915-MSP430F5517IP N Packaging: Tray Mounting Style: SMD Core Processor: CPUXV2 Speed: 25MHz Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MSP430F5517 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 63 Date RAM Size: 8K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 732915-MSP430F5517IPN
Packaging: Tray
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 25MHz
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: MSP430F5517
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 63
Date RAM Size: 8K x 8

Buy Now
Microcontrollers - MSP430F5517IPN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5517IPN-ND
Microcontrollers MSP430F5517IPN-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
16-bit 96KB 25MHz Embedded Microcontroller MCU - 685-MSP430F5517IPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 96KB 25MHz Embedded Microcontroller MCU
685-MSP430F5517IPN
16-bit 96KB 25MHz Embedded Microcontroller MCU 685-MSP430F5517IPN
16-bit RISC MCU, 96KB Flash, 80-Pin LQFP, 25MHz, USB/I2C/SPI/UART Product overview: MSP430F5517IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5517IPN can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 96KB Flash, 80-Pin LQFP, 25MHz, USB/I2C/SPI/UART Product overview: MSP430F5517IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5517IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F5517IPN - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP80

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP80

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5517IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5517IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5517IPN
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F5517IPN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5517IPN
Microcontrollers MSP430F5517IPN
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5517IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5517IPN
Microcontrollers MSP430F5517IPN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5517IPN
16-bit Microcontrollers - MCU MSP430F5517IPN
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5517IPN 732915-MSP430F5517IPN MSP430F5517IPN-ND 685-MSP430F5517IPN MSP430F5517IPN MSP430F5517IPN MSP430F5517IPN MSP430F5517IPN MSP430F5517IPN
Product Name MSP430F5517 MSP430F551x, MSP430F552x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5517IPN Microcontrollers 16-bit 96KB 25MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 8 KB 96 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers