Texas Instruments MSP430F5515 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY MSP430F5515IPNR

Description
16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5515 is a 16-bit ultra-low-power microcontroller with integrated USB 2.0 PHY, two USCIs supporting UART, SPI, and I2C, a 32-bit hardware multiplier, a 12-bit ADC, four 16-bit timers, an RTC, and 63 I/O pins. It operates from 1.8 V to 3.6 V, features 64 KB of flash memory and 4 KB of RAM, and is packaged in an 80-pin LQFP measuring 12 mm × 12 mm. The device supports operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F5515 is a 16-bit ultra-low-power microcontroller with integrated USB 2.0 PHY, two USCIs supporting UART, SPI, and I2C, a 32-bit hardware multiplier, a 12-bit ADC, four 16-bit timers, an RTC, and 63 I/O pins. It operates from 1.8 V to 3.6 V, features 64 KB of flash memory and 4 KB of RAM, and is packaged in an 80-pin LQFP measuring 12 mm × 12 mm. The device supports operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5515 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY - MSP430F5515IPNR - Texas Instruments
Dallas, TX, United States
MSP430F5515 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY
MSP430F5515IPNR
MSP430F5515 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY MSP430F5515IPNR
16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85

Buy Now Datasheet
 - MSP430F5515IPNR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP80

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP80

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5515IPNR - 109688-MSP430F5515IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5515IPNR
109688-MSP430F5515IPNR
Embedded - Embedded - Microcontrollers - MSP430F5515IPNR 109688-MSP430F5515IPNR
Manufacturer: Texas Instruments Win Source Part Number: 109688-MSP430F5515IP NR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 63 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109688-MSP430F5515IPNR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 63
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-27300-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27300-2-ND
Microcontrollers 296-27300-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU - 685-MSP430F5515IPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU
685-MSP430F5515IPNR
16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU 685-MSP430F5515IPNR
16-bit 25MHz MCU, 64KB Flash, 6KB SRAM, USB, UART/SPI/I2C, 63 I/O, LQFP Product overview: MSP430F5515IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5515IPNR can be used for catalog matching and distributor lookup.

16-bit 25MHz MCU, 64KB Flash, 6KB SRAM, USB, UART/SPI/I2C, 63 I/O, LQFP Product overview: MSP430F5515IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5515IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5515IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5515IPNR
Embedded - Microcontrollers MSP430F5515IPNR
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5515IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5515IPNR
Microcontrollers MSP430F5515IPNR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5515IPNR
16-bit Microcontrollers - MCU MSP430F5515IPNR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5515IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5515IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5515IPNR
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5515IPNR MSP430F5515IPNR 109688-MSP430F5515IPNR 296-27300-2-ND 685-MSP430F5515IPNR MSP430F5515IPNR MSP430F5515IPNR MSP430F5515IPNR MSP430F5515IPNR
Product Name MSP430F5515 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY Embedded - Embedded - Microcontrollers - MSP430F5515IPNR Microcontrollers 16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 6 KB 64 KB 6 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details