Texas Instruments MSP430F5514 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY MSP430F5514IZQE

Description
16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5514 is a 16-bit ultra-low-power microcontroller with integrated USB 2.0 PHY, supporting eight input and eight output endpoints, a hardware multiplier for 32-bit operations, two USCIs for I2C and SPI communication, a 12-bit ADC, four 16-bit timers, a real-time clock with alarm, and 3-channel DMA. It is packaged in a MicroStar Junior BGA (80-pin) measuring 5 mm × 5 mm. The device operates from 1.8 V to 3.6 V, with active mode consumption of 290 µA/MHz at 8 MHz and 3.0 V in flash execution, and standby mode consumption of 1.1 µA at 3.0 V in LPM4 mode. It supports wake-up in 3.5 µs and features a flexible power management system with programmable core voltage regulation.

Datasheet Summary
Powered by GS/AI

The MSP430F5514 is a 16-bit ultra-low-power microcontroller with integrated USB 2.0 PHY, supporting eight input and eight output endpoints, a hardware multiplier for 32-bit operations, two USCIs for I2C and SPI communication, a 12-bit ADC, four 16-bit timers, a real-time clock with alarm, and 3-channel DMA. It is packaged in a MicroStar Junior BGA (80-pin) measuring 5 mm × 5 mm. The device operates from 1.8 V to 3.6 V, with active mode consumption of 290 µA/MHz at 8 MHz and 3.0 V in flash execution, and standby mode consumption of 1.1 µA at 3.0 V in LPM4 mode. It supports wake-up in 3.5 µs and features a flexible power management system with programmable core voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5514 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY - MSP430F5514IZQE - Texas Instruments
Dallas, TX, United States
MSP430F5514 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY
MSP430F5514IZQE
MSP430F5514 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY MSP430F5514IZQE
16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY 80-BGA MICROSTAR JUNIOR -40 to 85

16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5514IZQE - 810562-MSP430F5514IZQE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5514IZQE
810562-MSP430F5514IZQE
Embedded - Embedded - Microcontrollers - MSP430F5514IZQE 810562-MSP430F5514IZQE
Manufacturer: Texas Instruments Win Source Part Number: 810562-MSP430F5514IZ QE Packaging: Tray Mounting Style: SMD Core Processor: CPUXV2 Speed: 25MHz Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Oscillator Type: Internal Supplier Device Package: 80-BGA MICROSTAR JUNIOR (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-VFBGA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: MSP430F5514 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 810562-MSP430F5514IZQE
Packaging: Tray
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 25MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Oscillator Type: Internal
Supplier Device Package: 80-BGA MICROSTAR JUNIOR (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Part Number Series: MSP430F5514
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Microcontrollers - MSP430F5514IZQE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5514IZQE-ND
Microcontrollers MSP430F5514IZQE-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
16-bit 64KB 25MHz BGA Embedded Microcontroller MCU - 685-MSP430F5514IZQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64KB 25MHz BGA Embedded Microcontroller MCU
685-MSP430F5514IZQE
16-bit 64KB 25MHz BGA Embedded Microcontroller MCU 685-MSP430F5514IZQE
16-bit RISC MCU, 64KB Flash, 80-Pin BGA, 25MHz, USB/I2C/SPI/UART Product overview: MSP430F5514IZQE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 25MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 25MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5514IZQE can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 64KB Flash, 80-Pin BGA, 25MHz, USB/I2C/SPI/UART Product overview: MSP430F5514IZQE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 25MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 25MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5514IZQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5514IZQE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5514IZQE
Microcontrollers MSP430F5514IZQE
IC MCU 16BIT 64KB FLASH 80BGA

IC MCU 16BIT 64KB FLASH 80BGA

Supplier's Site Datasheet
Microcontrollers - MSP430F5514IZQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5514IZQE
Microcontrollers MSP430F5514IZQE
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now
Embedded - Microcontrollers - MSP430F5514IZQE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5514IZQE
Embedded - Microcontrollers MSP430F5514IZQE
IC MCU 16BIT 64KB FLASH 80BGA

IC MCU 16BIT 64KB FLASH 80BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5514IZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5514IZQE
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5514IZQE
IC MCU 16BIT 64KB FLASH 80BGA

IC MCU 16BIT 64KB FLASH 80BGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5514IZQE
16-bit Microcontrollers - MCU MSP430F5514IZQE
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5514IZQE 810562-MSP430F5514IZQE MSP430F5514IZQE-ND 685-MSP430F5514IZQE MSP430F5514IZQE MSP430F5514IZQE MSP430F5514IZQE MSP430F5514IZQE MSP430F5514IZQE
Product Name MSP430F5514 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 2 USCIs, 32Bit HW MPY Embedded - Embedded - Microcontrollers - MSP430F5514IZQE Microcontrollers 16-bit 64KB 25MHz BGA Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 6 KB 64 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers