Texas Instruments MSP430F5513 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5513IRGCR

Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5513 MSP430F551x, MSP430F552x Mixed Signal Microcontroller - MSP430F5513IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5513 MSP430F551x, MSP430F552x Mixed Signal Microcontroller
MSP430F5513IRGCR
MSP430F5513 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5513IRGCR
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 64-VQFN -40 to 85

MSP430F551x, MSP430F552x Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
 - MSP430F5513IRGCR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC64

Supplier's Site Datasheet
Microcontrollers - 296-27374-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27374-2-ND
Microcontrollers 296-27374-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5513IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5513IRGCR
Embedded - Microcontrollers MSP430F5513IRGCR
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5513IRGCR
16-bit Microcontrollers - MCU MSP430F5513IRGCR
16-bit Microcontrollers - MCU MSP430F552x Mixed Sig Microcontroller

16-bit Microcontrollers - MCU MSP430F552x Mixed Sig Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F5513IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5513IRGCR
Microcontrollers MSP430F5513IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5513IRGCR MSP430F5513IRGCR 296-27374-2-ND MSP430F5513IRGCR MSP430F5513IRGCR MSP430F5513IRGCR
Product Name MSP430F5513 MSP430F551x, MSP430F552x Mixed Signal Microcontroller Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers