The MSP430F5510IZQE is a mixed-signal microcontroller in a MicroStar Junior BGA package measuring 5mm × 5mm, featuring an integrated USB 2.0 PHY with eight input and eight output endpoints, a 10-bit ADC, four 16-bit timers, two USCI modules, a hardware multiplier, three-channel DMA, and an RTC module. It operates from 1.8V to 3.6V with standby current of 0.18µA at 3V in LPM4.5 mode and wakeup from standby in less than 5µs. The device includes a 25MHz 16-bit RISC CPU and a programmable LDO for regulated core voltage.
Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
IC MCU 16BIT 32KB FLASH 80BGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5510IZQE | 296-29598-ND | MSP430F5510IZQE | MSP430F5510IZQE |
| Product Name | MSP430F5510 Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz |
| Features | Watchdog Timer; DMA | |||
| Bits | 16 Bit | Other; A/D 12x10b | ||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |