Texas Instruments MSP430F5510 Mixed Signal Microcontroller MSP430F5510IRGZT

Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote
Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MSP430F5510 mixed-signal microcontroller with integrated USB 2.0, four 16-bit timers, a 10-bit ADC, two USCI modules, a hardware multiplier, DMA, and an RTC module, in a 48-pin VQFN package measuring 7mm × 7mm, operating from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

MSP430F5510 mixed-signal microcontroller with integrated USB 2.0, four 16-bit timers, a 10-bit ADC, two USCI modules, a hardware multiplier, DMA, and an RTC module, in a 48-pin VQFN package measuring 7mm × 7mm, operating from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5510 Mixed Signal Microcontroller - MSP430F5510IRGZT - Texas Instruments
Dallas, TX, United States
MSP430F5510 Mixed Signal Microcontroller
MSP430F5510IRGZT
MSP430F5510 Mixed Signal Microcontroller MSP430F5510IRGZT
Mixed Signal Microcontroller 48-VQFN -40 to 85

Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5510IRGZT - 789589-MSP430F5510IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5510IRGZT
789589-MSP430F5510IRGZT
Embedded - Embedded - Microcontrollers - MSP430F5510IRGZT 789589-MSP430F5510IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 789589-MSP430F5510IR GZT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 48-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5510 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): MB96F313YSB PMC-GSE2; MB96F313RWB PMC-GSE2; MB96F313AWB PMC-GSE2; MB96F313YWB PMC-GSE2; Introduction Date: October 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789589-MSP430F5510IRGZT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 48-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5510
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): MB96F313YSB PMC-GSE2; MB96F313RWB PMC-GSE2; MB96F313AWB PMC-GSE2; MB96F313YWB PMC-GSE2;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 32KB 4KB Embedded Microcontroller MCU
685-MSP430F5510IRGZT
16-bit 25MHz 32KB 4KB Embedded Microcontroller MCU 685-MSP430F5510IRGZT
16-Bit MCU, 25MHz, 32KB Flash, 4KB SRAM, USB, 48-VQFN Product overview: MSP430F5510IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5510IRGZT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 32KB Flash, 4KB SRAM, USB, 48-VQFN Product overview: MSP430F5510IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5510IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-31692-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31692-2-ND
Microcontrollers 296-31692-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-31692-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31692-1-ND
Microcontrollers 296-31692-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-31692-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31692-6-ND
Microcontrollers 296-31692-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Mcu, 16Bit, Msp430, 25Mhz, Qfn-48; Product Range Texas Instruments - 26AJ7664 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Qfn-48; Product Range Texas Instruments
26AJ7664
Mcu, 16Bit, Msp430, 25Mhz, Qfn-48; Product Range Texas Instruments 26AJ7664
MCU, 16BIT, MSP430, 25MHZ, QFN-48; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, QFN-48; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F5510IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5510IRGZT
Microcontrollers MSP430F5510IRGZT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now
Microcontrollers - MSP430F5510IRGZT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5510IRGZT
Microcontrollers MSP430F5510IRGZT
IC MCU 16BIT 32KB FLASH 48VQFN

IC MCU 16BIT 32KB FLASH 48VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5510IRGZT
16-bit Microcontrollers - MCU MSP430F5510IRGZT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5510IRGZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5510IRGZT
Embedded - Microcontrollers MSP430F5510IRGZT
IC MCU 16BIT 32KB FLASH 48VQFN

IC MCU 16BIT 32KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5510IRGZT 789589-MSP430F5510IRGZT 685-MSP430F5510IRGZT 296-31692-2-ND 26AJ7664 MSP430F5510IRGZT MSP430F5510IRGZT MSP430F5510IRGZT MSP430F5510IRGZT
Product Name MSP430F5510 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5510IRGZT 16-bit 25MHz 32KB 4KB Embedded Microcontroller MCU Microcontrollers Mcu, 16Bit, Msp430, 25Mhz, Qfn-48; Product Range Texas Instruments Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details