The MSP430F5510 is a mixed-signal microcontroller featuring a 16-bit RISC CPU, integrated USB 2.0 with PHY, four 16-bit timers, a 10-bit ADC, two USCIs, a hardware multiplier, three-channel DMA, and an RTC module. It operates from 1.8V to 3.6V and supports ultra-low-power modes, including LPM4.5 with 0.18 µA consumption at 3V. The MSP430F5510IRGCT variant is packaged in a 64-pin VQFN with a 9mm × 9mm body size and operates over the temperature range of -40°C to 85°C.
Mixed Signal Microcontroller 64-VQFN -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)
16-Bit MCU, 25MHz, 32KB Flash, 4KB SRAM, USB, 64-VQFN Product overview: MSP430F5510IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5510IRGCT
Manufacturer: Texas Instruments
Win Source Part Number: 081955-MSP430F5510IR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 47
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 32KB FLASH 64VQFN
IC MCU 16BIT 32KB FLASH 64VQFN
MCU, 16BIT, MSP430, 25MHZ, VQFN-64; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430;
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)
16-bit Microcontrollers - MCU Mixed Signal Micro controller
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5510IRGCT | 296-31691-2-ND | 685-MSP430F5510IRGCT | 081955-MSP430F5510IRGCT | MSP430F5510IRGCT | MSP430F5510IRGCT | 26AJ7662 | MSP430F5510IRGCT | MSP430F5510IRGCT |
| Product Name | MSP430F5510 Mixed Signal Microcontroller | Microcontrollers | 16-bit 25MHz 32KB 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F5510IRGCT | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, Msp430, 25Mhz, Vqfn-64; Product Range Texas Instruments | Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 25 MHz | 25 MHz | 32 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | ||||||||
| Bits | 16 Bit | Other; A/D 12x10b | |||||||
| RAM | 6 KB | 6 KB | 32 KB | 6 KB | 6 KB | 6 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 2.4 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |