Texas Instruments MSP430F5510 Mixed Signal Microcontroller MSP430F5510IPTR

Description
Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5510 Mixed Signal Microcontroller - MSP430F5510IPTR - Texas Instruments
Dallas, TX, United States
MSP430F5510 Mixed Signal Microcontroller
MSP430F5510IPTR
MSP430F5510 Mixed Signal Microcontroller MSP430F5510IPTR
Mixed Signal Microcontroller 48-LQFP -40 to 85

Mixed Signal Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
16-bit 25MHz 32KB 8KB Embedded Microcontroller MCU - 685-MSP430F5510IPTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 32KB 8KB Embedded Microcontroller MCU
685-MSP430F5510IPTR
16-bit 25MHz 32KB 8KB Embedded Microcontroller MCU 685-MSP430F5510IPTR
16-bit MCU, 25MHz, 32KB Flash, 8KB RAM, USB, LQFP Product overview: MSP430F5510IPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5510IPTR can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 32KB Flash, 8KB RAM, USB, LQFP Product overview: MSP430F5510IPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5510IPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5510IPTR - 807287-MSP430F5510IPTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5510IPTR
807287-MSP430F5510IPTR
Embedded - Embedded - Microcontrollers - MSP430F5510IPTR 807287-MSP430F5510IPTR
Manufacturer: Texas Instruments Win Source Part Number: 807287-MSP430F5510IP TR Packaging: Reel Mounting Style: SMD Core Processor: CPUXV2 Speed: 25MHz Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: MSP430F5510 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 807287-MSP430F5510IPTR
Packaging: Reel
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 25MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: MSP430F5510
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
 - MSP430F5510IPTR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP48

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP48

Supplier's Site Datasheet
Microcontrollers - 296-28195-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28195-2-ND
Microcontrollers 296-28195-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-28195-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28195-1-ND
Microcontrollers 296-28195-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-28195-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28195-6-ND
Microcontrollers 296-28195-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5510IPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5510IPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5510IPTR
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - MSP430F5510IPTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5510IPTR
Microcontrollers MSP430F5510IPTR
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5510IPTR
16-bit Microcontrollers - MCU MSP430F5510IPTR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5510IPTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5510IPTR
Embedded - Microcontrollers MSP430F5510IPTR
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5510IPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5510IPTR
Microcontrollers MSP430F5510IPTR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5510IPTR 685-MSP430F5510IPTR 807287-MSP430F5510IPTR MSP430F5510IPTR 296-28195-2-ND MSP430F5510IPTR MSP430F5510IPTR MSP430F5510IPTR MSP430F5510IPTR MSP430F5510IPTR
Product Name MSP430F5510 Mixed Signal Microcontroller 16-bit 25MHz 32KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5510IPTR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 8 KB 32 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details