Texas Instruments MSP430F5509 Mixed Signal Microcontroller MSP430F5509IPT

Description
Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote
Description
Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5509IPT is a mixed-signal microcontroller in a 48-pin LQFP package measuring 7mm × 7mm, featuring a 16-bit RISC CPU, integrated USB 2.0 with PHY, four 16-bit timers, a 10-bit ADC, two USCIs supporting UART, SPI, and I2C, a hardware multiplier, three-channel DMA, and an RTC module. It operates over a supply voltage range of 1.8V to 3.6V with ultra-low power consumption: 195 µA/MHz in active mode at 8MHz and 3V, and 1.1 µA in LPM4 with full RAM retention. The device supports wake-up from standby in less than 5µs and is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F5509IPT is a mixed-signal microcontroller in a 48-pin LQFP package measuring 7mm × 7mm, featuring a 16-bit RISC CPU, integrated USB 2.0 with PHY, four 16-bit timers, a 10-bit ADC, two USCIs supporting UART, SPI, and I2C, a hardware multiplier, three-channel DMA, and an RTC module. It operates over a supply voltage range of 1.8V to 3.6V with ultra-low power consumption: 195 µA/MHz in active mode at 8MHz and 3V, and 1.1 µA in LPM4 with full RAM retention. The device supports wake-up from standby in less than 5µs and is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5509 Mixed Signal Microcontroller - MSP430F5509IPT - Texas Instruments
Dallas, TX, United States
MSP430F5509 Mixed Signal Microcontroller
MSP430F5509IPT
MSP430F5509 Mixed Signal Microcontroller MSP430F5509IPT
Mixed Signal Microcontroller 48-LQFP -40 to 85

Mixed Signal Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
 - MSP430F5509IPT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP48

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP48

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5509IPT - 789586-MSP430F5509IPT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5509IPT
789586-MSP430F5509IPT
Embedded - Embedded - Microcontrollers - MSP430F5509IPT 789586-MSP430F5509IPT
Manufacturer: Texas Instruments Win Source Part Number: 789586-MSP430F5509IP T Series: MSP430F5xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5509 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): DSPIC33EP32GS505T-E/ PT; DSPIC33EP16GS505-E/P T; DSPIC33EP32GS505T-I/ PT; ML62Q1430-NNNTB; Introduction Date: November 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789586-MSP430F5509IPT
Series: MSP430F5xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5509
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): DSPIC33EP32GS505T-E/PT; DSPIC33EP16GS505-E/PT; DSPIC33EP32GS505T-I/PT; ML62Q1430-NNNTB;
Introduction Date: November 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-29600-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29600-5-ND
Microcontrollers 296-29600-5-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
16-bit 24KB 25MHz Embedded Microcontroller MCU - 685-MSP430F5509IPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 24KB 25MHz Embedded Microcontroller MCU
685-MSP430F5509IPT
16-bit 24KB 25MHz Embedded Microcontroller MCU 685-MSP430F5509IPT
16-bit RISC MCU, 24KB Flash, 48-Pin LQFP, 25MHz Product overview: MSP430F5509IPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5509IPT can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 24KB Flash, 48-Pin LQFP, 25MHz Product overview: MSP430F5509IPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5509IPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5509IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5509IPT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5509IPT
IC MCU 16BIT 24KB FLASH 48LQFP

IC MCU 16BIT 24KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5509IPT
16-bit Microcontrollers - MCU MSP430F5509IPT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5509IPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5509IPT
Microcontrollers MSP430F5509IPT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - MSP430F5509IPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5509IPT
Embedded - Microcontrollers MSP430F5509IPT
IC MCU 16BIT 24KB FLASH 48LQFP

IC MCU 16BIT 24KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5509IPT MSP430F5509IPT 789586-MSP430F5509IPT 296-29600-5-ND 685-MSP430F5509IPT MSP430F5509IPT MSP430F5509IPT MSP430F5509IPT MSP430F5509IPT
Product Name MSP430F5509 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5509IPT Microcontrollers 16-bit 24KB 25MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 24 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers