Texas Instruments MSP430F5508 Mixed Signal Microcontroller MSP430F5508IRGZT

Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5508 Mixed Signal Microcontroller - MSP430F5508IRGZT - Texas Instruments
Dallas, TX, United States
MSP430F5508 Mixed Signal Microcontroller
MSP430F5508IRGZT
MSP430F5508 Mixed Signal Microcontroller MSP430F5508IRGZT
Mixed Signal Microcontroller 48-VQFN -40 to 85

Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 16KB 4KB Embedded Microcontroller MCU
685-MSP430F5508IRGZT
16-bit 25MHz 16KB 4KB Embedded Microcontroller MCU 685-MSP430F5508IRGZT
16-bit MCU, 25MHz, 16KB Flash, 4KB SRAM, USB, 48-VQFN Product overview: MSP430F5508IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5508IRGZT can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 16KB Flash, 4KB SRAM, USB, 48-VQFN Product overview: MSP430F5508IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5508IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430F5508IRGZTDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5508IRGZTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5508IRGZTCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5508IRGZT - 789585-MSP430F5508IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5508IRGZT
789585-MSP430F5508IRGZT
Embedded - Embedded - Microcontrollers - MSP430F5508IRGZT 789585-MSP430F5508IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 789585-MSP430F5508IR GZT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 48-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5508 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): MB96F313YSB PMC-GSE2; MB96F313RWB PMC-GSE2; MB96F313AWB PMC-GSE2; MB96F315YWB PMC-GSE2; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789585-MSP430F5508IRGZT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 48-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5508
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): MB96F313YSB PMC-GSE2; MB96F313RWB PMC-GSE2; MB96F313AWB PMC-GSE2; MB96F315YWB PMC-GSE2;
Introduction Date: November 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F5508IRGZT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5508IRGZT
Microcontrollers MSP430F5508IRGZT
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5508IRGZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5508IRGZT
Embedded - Microcontrollers MSP430F5508IRGZT
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5508IRGZT
16-bit Microcontrollers - MCU MSP430F5508IRGZT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5508IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5508IRGZT
Microcontrollers MSP430F5508IRGZT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5508IRGZT 685-MSP430F5508IRGZT 296-MSP430F5508IRGZTDKR-ND 789585-MSP430F5508IRGZT MSP430F5508IRGZT MSP430F5508IRGZT MSP430F5508IRGZT MSP430F5508IRGZT
Product Name MSP430F5508 Mixed Signal Microcontroller 16-bit 25MHz 16KB 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5508IRGZT Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 6 KB 16 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers