Texas Instruments MSP430F5508 Mixed Signal Microcontroller MSP430F5508IRGCT

Description
Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5508 Mixed Signal Microcontroller - MSP430F5508IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5508 Mixed Signal Microcontroller
MSP430F5508IRGCT
MSP430F5508 Mixed Signal Microcontroller MSP430F5508IRGCT
Mixed Signal Microcontroller 64-VQFN -40 to 85

Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5508IRGCT - 208842-MSP430F5508IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5508IRGCT
208842-MSP430F5508IRGCT
Embedded - Embedded - Microcontrollers - MSP430F5508IRGCT 208842-MSP430F5508IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 208842-MSP430F5508IR GCT Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 47 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208842-MSP430F5508IRGCT
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 47
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 16KB 4KB Embedded Microcontroller MCU
685-MSP430F5508IRGCT
16-bit 25MHz 16KB 4KB Embedded Microcontroller MCU 685-MSP430F5508IRGCT
16-Bit MCU, 25MHz, 16KB Flash, 4KB SRAM, USB, 64-VQFN Product overview: MSP430F5508IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5508IRGCT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 16KB Flash, 4KB SRAM, USB, 64-VQFN Product overview: MSP430F5508IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5508IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430F5508IRGCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F5508IRGCT-ND
Microcontrollers 296-MSP430F5508IRGCT-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5508IRGDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5508IRGTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F5508IRGTR-ND
Microcontrollers 296-MSP430F5508IRGTR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5508IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5508IRGCT
Embedded - Microcontrollers MSP430F5508IRGCT
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5508IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5508IRGCT
Microcontrollers MSP430F5508IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5508IRGCT
16-bit Microcontrollers - MCU MSP430F5508IRGCT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5508IRGCT 208842-MSP430F5508IRGCT 685-MSP430F5508IRGCT 296-MSP430F5508IRGCT-ND MSP430F5508IRGCT MSP430F5508IRGCT MSP430F5508IRGCT
Product Name MSP430F5508 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5508IRGCT 16-bit 25MHz 16KB 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 6 KB 16 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers