The MSP430F5508 is a mixed-signal microcontroller featuring a 16-bit RISC CPU, integrated USB 2.0 with PHY, three 16-bit Timer_A modules, one 16-bit Timer_B module, a 10-bit ADC, two USCIs supporting UART, SPI, and I2C, a hardware multiplier, and three-channel DMA. It operates from 1.8V to 3.6V with active mode consumption of 195 µA/MHz at 8 MHz and 3 V. Low-power modes include LPM3 at 2.1 µA (RTC, full RAM retention) and LPM4.5 at 0.18 µA. The device is housed in a 64-pin VQFN package measuring 9 mm × 9 mm and supports operation from -40 °C to 85 °C. It meets RoHS standards and is designed for applications such as analog and digital sensor systems and data loggers.
Mixed Signal Microcontroller 64-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 024498-MSP430F5508IR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 47
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
16-bit MCU, 25MHz, 16KB Flash, 8KB RAM, USB, VQFN Product overview: MSP430F5508IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5508IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 16KB FLASH 64VQFN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)
IC MCU 16BIT 16KB FLASH 64VQFN
IC MCU 16BIT 16KB FLASH 64VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5508IRGCR | 024498-MSP430F5508IRGCR | 685-MSP430F5508IRGCR | 296-28194-2-ND | MSP430F5508IRGCR | MSP430F5508IRGCR | MSP430F5508IRGCR | MSP430F5508IRGCR | MSP430F5508IRGCR |
| Product Name | MSP430F5508 Mixed Signal Microcontroller | Embedded - Embedded - Microcontrollers - MSP430F5508IRGCR | 16-bit 25MHz 16KB 8KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Features | Watchdog Timer; DMA | ||||||||
| Bits | 16 Bit | Other; A/D 12x10b | |||||||
| RAM | 6 KB | 16 KB | 8 KB | 6 KB | 6 KB | 6 KB | 6 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |