The MSP430F5504IRGZT is a mixed-signal microcontroller in a 48-pin VQFN package measuring 7mm × 7mm, designed for low-power applications requiring USB 2.0 connectivity, a 10-bit ADC, two USCIs, a hardware multiplier, DMA, and an RTC module. It operates from 1.8V to 3.6V and supports wake-up from standby in under 5 µs, with power consumption as low as 1.9 µA in LPM3 mode with RTC active and 1.1 µA in LPM4 mode. The device features a 16-bit RISC CPU, up to 25-MHz system clock, and operates over the temperature range of -40°C to 85°C.
Mixed Signal Microcontroller 48-VQFN -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)
IC MCU 16BIT 8KB FLASH 48VQFN
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5504IRGZT | 296-MSP430F5504IRGZTTR-ND | MSP430F5504IRGZT | MSP430F5504IRGZT | MSP430F5504IRGZT |
| Product Name | MSP430F5504 Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | Other; A/D 8x10b | |||
| RAM | 6 KB | 6 KB | 6 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |