Texas Instruments MSP430F5504 Mixed Signal Microcontroller MSP430F5504IPTR

Description
Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5504 Mixed Signal Microcontroller - MSP430F5504IPTR - Texas Instruments
Dallas, TX, United States
MSP430F5504 Mixed Signal Microcontroller
MSP430F5504IPTR
MSP430F5504 Mixed Signal Microcontroller MSP430F5504IPTR
Mixed Signal Microcontroller 48-LQFP -40 to 85

Mixed Signal Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
16-bit 25MHz 8KB 4KB Embedded Microcontroller MCU - 685-MSP430F5504IPTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 8KB 4KB Embedded Microcontroller MCU
685-MSP430F5504IPTR
16-bit 25MHz 8KB 4KB Embedded Microcontroller MCU 685-MSP430F5504IPTR
16-bit MCU, 25MHz, 8KB Flash, 4KB SRAM, USB, ADC, DMA, 48-LQFP Product overview: MSP430F5504IPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5504IPTR can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 8KB Flash, 4KB SRAM, USB, ADC, DMA, 48-LQFP Product overview: MSP430F5504IPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5504IPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-37406-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37406-1-ND
Microcontrollers 296-37406-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-37406-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37406-2-ND
Microcontrollers 296-37406-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5504IPTR - 1227486-MSP430F5504IPTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5504IPTR
1227486-MSP430F5504IPTR
Embedded - Embedded - Microcontrollers - MSP430F5504IPTR 1227486-MSP430F5504IPTR
Manufacturer: Texas Instruments Win Source Part Number: 1227486-MSP430F5504I PTR Series: MSP430F5xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5504 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): MB96F315RWB PMC-GSE2; MB96F315ASB PMC-GSE2; MB96F313ASB PMC-GSE2; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227486-MSP430F5504IPTR
Series: MSP430F5xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5504
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): MB96F315RWB PMC-GSE2; MB96F315ASB PMC-GSE2; MB96F313ASB PMC-GSE2;
Introduction Date: November 15, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mixed Signal Microcontroller 48-LQFP -40 to 85 - 815-MSP430F5504IPTR - Utmel Electronic Limited
Hong Kong, China
Mixed Signal Microcontroller 48-LQFP -40 to 85
815-MSP430F5504IPTR
Mixed Signal Microcontroller 48-LQFP -40 to 85 815-MSP430F5504IPTR
Mixed Signal Microcontroller 48-LQFP -40 to 85

Mixed Signal Microcontroller 48-LQFP -40 to 85

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5504IPTR
16-bit Microcontrollers - MCU MSP430F5504IPTR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5504IPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5504IPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5504IPTR
IC MCU 16BIT 8KB FLASH 48LQFP

IC MCU 16BIT 8KB FLASH 48LQFP

Supplier's Site
Microcontrollers - MSP430F5504IPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5504IPTR
Microcontrollers MSP430F5504IPTR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - MSP430F5504IPTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5504IPTR
Embedded - Microcontrollers MSP430F5504IPTR
IC MCU 16BIT 8KB FLASH 48LQFP

IC MCU 16BIT 8KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5504IPTR 685-MSP430F5504IPTR 296-37406-1-ND 1227486-MSP430F5504IPTR 815-MSP430F5504IPTR MSP430F5504IPTR MSP430F5504IPTR MSP430F5504IPTR MSP430F5504IPTR
Product Name MSP430F5504 Mixed Signal Microcontroller 16-bit 25MHz 8KB 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5504IPTR Mixed Signal Microcontroller 48-LQFP -40 to 85 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 6 KB 8 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products