The MSP430F5502 is a mixed-signal microcontroller with integrated USB 2.0, a 10-bit ADC, two USCI modules, a hardware multiplier, three-channel DMA, and an RTC module with alarm capabilities. It features 31 I/O pins, operates on a supply voltage range of 1.8V to 3.6V, and consumes 195 µA/MHz in active mode at 8 MHz and 3V. Low-power modes include LPM3 at 2.1 µA at 3V with full RAM retention and LPM4.5 at 0.18 µA at 3V. The device is packaged in a 48-pin VQFN (RGZ) measuring 7mm × 7mm and supports operating temperatures from -40°C to 85°C.
Mixed Signal Microcontroller 48-VQFN -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1227484-MSP430F5502I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
16-bit RISC MCU, 25MHz, 24KB Flash, 48-Pin VQFN EP Product overview: MSP430F5502IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 24KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 24KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5502IRGZR
IC MCU 16BIT 24KB FLASH 48VQFN
IC MCU 16BIT 24KB FLASH 48VQFN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)
IC MCU 16BIT 24KB FLASH 48VQFN
16-bit Microcontrollers - MCU Mixed Signal MCU
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5502IRGZR | 296-27554-6-ND | 1227484-MSP430F5502IRGZR | 685-MSP430F5502IRGZR | MSP430F5502IRGZR | MSP430F5502IRGZR | MSP430F5502IRGZR | MSP430F5502IRGZR | MSP430F5502IRGZR |
| Product Name | MSP430F5502 Mixed Signal Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F5502IRGZR | 16-bit 25MHz 24KB VQFN Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Features | Watchdog Timer; DMA | ||||||||
| Bits | 16 Bit | ||||||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |